TE Connectivity Coax Connectors 966851-1

Description
Body Features Body Material : Copper Zinc Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Copper Zinc RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 150 RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 6 MM  [.236 INCH ] RF Connector Mated Outer Diameter (Approximate) : 5 MM  [.19 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : PTFE Packaging Features Packaging Method : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length : .2 MM  [.007 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Copper Zinc Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Copper Zinc RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 150 RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 6 MM  [.236 INCH ] RF Connector Mated Outer Diameter (Approximate) : 5 MM  [.19 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : PTFE Packaging Features Packaging Method : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length : .2 MM  [.007 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 966851-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
966851-1
Coax Connectors 966851-1
Body Features Body Material : Copper Zinc Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Copper Zinc RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 150 RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 6 MM  [.236 INCH ] RF Connector Mated Outer Diameter (Approximate) : 5 MM  [.19 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : PTFE Packaging Features Packaging Method : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length : .2 MM  [.007 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Copper Zinc
  • Body Plating Material : Gold
  • Body Underplating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Copper Zinc
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Plating Thickness (MICIN) : 150
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Profile Height from PCB : 6 MM  [.236 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 5 MM  [.19 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • PCB Mount Retention : Without
  • RF Connector Coupling Mechanism : Snap-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 6

Other


  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Rectangular
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : MCX
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount
  • Termination Post & Tail Length : .2 MM  [.007 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Singapore, Singapore
SMD 6GHz Electronic Connector
437-966851-1
SMD 6GHz Electronic Connector 437-966851-1
MCX RF Connector 6GHz 50R Solder ST SMD Female Gold Product overview: 966851-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6GHz. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 6GHz, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-966851-1 can be used for catalog matching and distributor lookup.

MCX RF Connector 6GHz 50R Solder ST SMD Female Gold Product overview: 966851-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6GHz. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 6GHz, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-966851-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connectors - 7130931P - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
7130931P
Coaxial Connectors 7130931P
MCX (OSX) straight PCB mount Jack 50ohm

MCX (OSX) straight PCB mount Jack 50ohm

Supplier's Site
Coaxial Connectors - 7130931 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
7130931
Coaxial Connectors 7130931
TE Connectivity 966851-1

TE Connectivity 966851-1

Supplier's Site
Coaxial Connectors - 1640926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1640926
Coaxial Connectors 1640926
MCX (OSX) straight PCB mount Jack 50ohm

MCX (OSX) straight PCB mount Jack 50ohm

Supplier's Site
Coaxial Connectors (RF) - 966851-1 - 801631-966851-1 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 966851-1
801631-966851-1
Coaxial Connectors (RF) - 966851-1 801631-966851-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 801631-966851-1 Packaging: Reel Mounting Style: SMD Connector Type: Jack, Female Socket Fastening Type: Snap-On Contact Termination: Solder Connector Style: MCX Voltage Rating: 335V Frequency - Max: 6GHz Housing Color: Gold Number of Ports: 1 Impedance: 50Ohm Body Material: Brass Insertion Loss: 0.1dB Shield Termination: Solder Body Finish: Gold Center Contact Material: Phosphor Bronze Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Temperature Range - Operating: -65°C ~ 165°C Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 801631-966851-1
Packaging: Reel
Mounting Style: SMD
Connector Type: Jack, Female Socket
Fastening Type: Snap-On
Contact Termination: Solder
Connector Style: MCX
Voltage Rating: 335V
Frequency - Max: 6GHz
Housing Color: Gold
Number of Ports: 1
Impedance: 50Ohm
Body Material: Brass
Insertion Loss: 0.1dB
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Phosphor Bronze
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Temperature Range - Operating: -65°C ~ 165°C
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)

Buy Now
Coaxial Connector (RF) Assemblies - A123084TR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A123084TR-ND
Coaxial Connector (RF) Assemblies A123084TR-ND
MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder

MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder

Buy Now Datasheet
Mcx Smd Kuppler Pcb Rohs Compliant Amp - Te Connectivity - 17H0259 - Newark, An Avnet Company
Chicago, IL, United States
Mcx Smd Kuppler Pcb Rohs Compliant Amp - Te Connectivity
17H0259
Mcx Smd Kuppler Pcb Rohs Compliant Amp - Te Connectivity 17H0259
MCX SMD KUPPLER PCB ROHS COMPLIANT: YES

MCX SMD KUPPLER PCB ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 966851-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
966851-1
RF Connectors / Coaxial Connectors 966851-1
RF Connectors / Coaxial Connectors MCX SMD KUPPLER PCB

RF Connectors / Coaxial Connectors MCX SMD KUPPLER PCB

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Coaxial Connectors Board Mount Connectors Coaxial Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors
Product Number 966851-1 437-966851-1 7130931P 7130931 801631-966851-1 A123084TR-ND 17H0259 966851-1
Product Name Coax Connectors SMD 6GHz Electronic Connector Coaxial Connectors Coaxial Connectors Coaxial Connectors (RF) - 966851-1 Coaxial Connector (RF) Assemblies Mcx Smd Kuppler Pcb Rohs Compliant Amp - Te Connectivity RF Connectors / Coaxial Connectors
Connector Type Wire to Board Connector MCX; Jack, Female Socket
Gender Female / Jack Female / Jack Male / Plug; Female / Jack
Termination Surface Mount Solder Solder Solder
Mounting Board Mount Surface mount SMD Surface Mount
Coupling Snap-On
Unlock Full Specs
to access all available technical data