Radiall Coaxial Connector (RF) Assemblies 9610-9213-001

Description
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet
Description
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 2201-9610-9213-001-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-9610-9213-001-ND
Coaxial Connector (RF) Assemblies 2201-9610-9213-001-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
9610-9213-001
RF & Microwave 9610-9213-001
RF

RF

Buy Now
RF Connectors / Coaxial Connectors - 9610-9213-001 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
9610-9213-001
RF Connectors / Coaxial Connectors 9610-9213-001
RF Connectors / Coaxial Connectors SMA F STR SMT

RF Connectors / Coaxial Connectors SMA F STR SMT

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 2201-9610-9213-001-ND 9610-9213-001 9610-9213-001
Product Name Coaxial Connector (RF) Assemblies RF & Microwave RF Connectors / Coaxial Connectors
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MRG-T50-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Test Connector Adapters - 1122230 - RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190815 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details