SMA jack surface mount PCB receptacle
SMA Connector Jack, Female Socket 50Ohm Surface Mount Solder
These surface mount P.C. board receptacles are available in top mount or edge mount types, in SMA, SMB, SMC, SSMB, SSMC, and 75Ω series. When mounted, they withstand torque, shear, and pull forces greatly in excess of standard mating and unmating forces. Tape and reel packaging is available. AEP surface mount P.C. board receptacles meet all interface requirements of MIL-STD-348, and appropriate performance requirements of MIL-PRF-39012. Bodies and contacts are Gold Plated, but other finishes are available. Edge mount types can be supplied quickly for any board thickness up to these maximums: .062"" for SMA, SMB, and SMC, .045"" for SSMB and SSMC.
RF Connectors / Coaxial Connectors SMA F STR SMT
| Radiall | Powell Electronics, Inc. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Board Mount Connectors | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | 9650-1113-005 | 9650-1113-005 | 2201-9650-1113-005-ND | 9650-1113-005 | 9650-1113-005 |
| Product Name | RF Coaxial Connector | RF & Microwave | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | RF Connectors / Coaxial Connectors |
| Connector Type | SMA | SMA; Jack, Female Socket | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight |