SMA right angle plug direct solder for RG405
SMA Right Angle Cable Plug for Semi-Rigid Cable
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
RF Connectors / Coaxial Connectors SMA M RA NA SD .085
SMA M RA NA SD .085 ROHS COMPLIANT: YES
| Radiall | Richardson RFPD | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 9443-1563-010 | 9443-1563-010 | 2201-9443-1563-010-ND | 9443-1563-010 | 9443-1563-010 | 96AC7211 |
| Product Name | RF Coaxial Connector | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF & Microwave | RF Connectors / Coaxial Connectors | Sma M Ra Na Sd .085 Rohs Compliant Radiall |
| Connector Type | SMA | SMA | ||||
| Gender | Female / Jack | Male / Plug | Male / Plug | |||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle | ||
| Frequency | 12.400 GHz | ? to 12.400 GHz |