Radiall RF & Microwave 9401-1583-109

Description
RF
Request a Quote Datasheet
Description
RF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
9401-1583-109
RF & Microwave 9401-1583-109
RF

RF

Buy Now
Coaxial Connector (RF) Assemblies - 2201-9401-1583-109-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-9401-1583-109-ND
Coaxial Connector (RF) Assemblies 2201-9401-1583-109-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 9401-1583-109 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
9401-1583-109
RF Coaxial Cable Mount Connector 9401-1583-109
SMA Straight Cable Plugs for Semi-Rigid Cable

SMA Straight Cable Plugs for Semi-Rigid Cable

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 9401-1583-109 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
9401-1583-109
RF Connectors / Coaxial Connectors 9401-1583-109
RF Connectors / Coaxial Connectors SMA M STR NA SD .141

RF Connectors / Coaxial Connectors SMA M STR NA SD .141

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 9401-1583-109 2201-9401-1583-109-ND 9401-1583-109 9401-1583-109
Product Name RF & Microwave Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Connector Type SMA
Mounting Free Hanging (In-Line)
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7123135P - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 0.000 GHz
View Details
SMA Female Straight Edge PCB Mount Connector - ET-SFS-EPC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
RF Connectors - 1052543-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Cable Connectors - NCS-MG-A810-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details