Radiall RF Coaxial Connector 9453-1083-010

Description
SMA bulkhead jack direct solder for RG405
Request a Quote Datasheet
Description
SMA bulkhead jack direct solder for RG405
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Connector - 9453-1083-010 - Radiall
Tempe, AZ, United States
RF Coaxial Connector
9453-1083-010
RF Coaxial Connector 9453-1083-010
SMA bulkhead jack direct solder for RG405

SMA bulkhead jack direct solder for RG405

Supplier's Site
Coaxial Connector (RF) Assemblies - 2201-9453-1083-010-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-9453-1083-010-ND
Coaxial Connector (RF) Assemblies 2201-9453-1083-010-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
RF Coaxial Panel Mount Connector - 9453-1083-010 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
9453-1083-010
RF Coaxial Panel Mount Connector 9453-1083-010
SMA Bulkhead Straight Jacks for Semi-Rigid Cable

SMA Bulkhead Straight Jacks for Semi-Rigid Cable

Supplier's Site Datasheet
Swedesboro, NJ, United States
RF & Microwave
9453-1083-010
RF & Microwave 9453-1083-010
RF Component

RF Component

Buy Now
RF Connectors / Coaxial Connectors - 9453-1083-010 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
9453-1083-010
RF Connectors / Coaxial Connectors 9453-1083-010
RF Connectors / Coaxial Connectors SMA F STR BHD SD.085

RF Connectors / Coaxial Connectors SMA F STR BHD SD.085

Buy Now Datasheet

Technical Specifications

  Radiall DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 9453-1083-010 2201-9453-1083-010-ND 9453-1083-010 9453-1083-010 9453-1083-010
Product Name RF Coaxial Connector Coaxial Connector (RF) Assemblies RF Coaxial Panel Mount Connector RF & Microwave RF Connectors / Coaxial Connectors
Connector Type SMA SMA
Gender Male / Plug Female / Jack Female / Jack
Geometry Straight Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

SMA (M) 4 Hole Panel Mount 5mm Teflon Connector - ET-SMS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190005 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
Cable Connectors - NCA-MG-A360-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
Coaxial Adapters - 1246803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Gender Male / Plug
Geometry Straight; Straight
View Details