AMC Straight PCB Jack, Surface Mount, 100 pc Reel, 50 Ohm
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
U.FL (UMCC), AMC Connector Jack, Male Pin 50Ohm Surface Mount Solder
RF/COAXIAL, AMC JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:AMC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes
| Amphenol RF | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Coaxial Connectors |
| Product Number | A-1JB-100 | ARF2165TR-ND | 63K2657 |
| Product Name | AMC Straight PCB Jack, Surface Mount, 100 pc Reel, 50 Ohm | Coaxial Connector (RF) Assemblies | Rf/coaxial, Amc Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf |
| Category | RF and Microwave Connector | Coaxial Connector; RF and Microwave Connector | |
| Connector Type | AMC | Jack, Male Pin | |
| Gender | Female / Jack | Female / Jack | |
| Termination | Solder Cup | Solder |