Radiall Coaxial Connector (RF) Assemblies 9408-1113-000

Description
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet
Description
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 2201-9408-1113-000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-9408-1113-000-ND
Coaxial Connector (RF) Assemblies 2201-9408-1113-000-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
9408-1113-000
RF & Microwave 9408-1113-000
RF

RF

Buy Now
RF Coaxial Panel Mount Connector - 9408-1113-000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
9408-1113-000
RF Coaxial Panel Mount Connector 9408-1113-000
SMA Straight Panel Jack Receptacles

SMA Straight Panel Jack Receptacles

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 9408-1113-000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
9408-1113-000
RF Connectors / Coaxial Connectors 9408-1113-000
RF Connectors / Coaxial Connectors SMA F STR NWF SP

RF Connectors / Coaxial Connectors SMA F STR NWF SP

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 2201-9408-1113-000-ND 9408-1113-000 9408-1113-000 9408-1113-000
Product Name Coaxial Connector (RF) Assemblies RF & Microwave RF Coaxial Panel Mount Connector RF Connectors / Coaxial Connectors
Connector Type SMA
Mounting Panel Mount Flange Mount, 2-Hole
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FRG-Z360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 2469491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type F
Geometry Straight
Frequency 1.000 GHz
View Details