Radiall RF Coaxial Connector 9613-9523-003

Description
SMA right angle bulkhead jack for RG316
Request a Quote Datasheet
Description
SMA right angle bulkhead jack for RG316
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Connector - 9613-9523-003 - Radiall
Tempe, AZ, United States
RF Coaxial Connector
9613-9523-003
RF Coaxial Connector 9613-9523-003
SMA right angle bulkhead jack for RG316

SMA right angle bulkhead jack for RG316

Supplier's Site
Coaxial Connector (RF) Assemblies - 2201-9613-9523-003-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-9613-9523-003-ND
Coaxial Connector (RF) Assemblies 2201-9613-9523-003-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount, Right Angle Crimp

SMA Connector Jack, Female Socket 50Ohm Panel Mount, Right Angle Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
9613-9523-003
RF & Microwave 9613-9523-003
RF

RF

Buy Now
RF Coaxial Panel Mount Connector - 9613-9523-003 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
9613-9523-003
RF Coaxial Panel Mount Connector 9613-9523-003
SMA Right Angle Bulkhead Jacks for Flexible Cable

SMA Right Angle Bulkhead Jacks for Flexible Cable

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 9613-9523-003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
9613-9523-003
RF Connectors / Coaxial Connectors 9613-9523-003
RF Connectors / Coaxial Connectors SMA F RA BHD 2.6/50S

RF Connectors / Coaxial Connectors SMA F RA BHD 2.6/50S

Buy Now Datasheet

Technical Specifications

  Radiall DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 9613-9523-003 2201-9613-9523-003-ND 9613-9523-003 9613-9523-003 9613-9523-003
Product Name RF Coaxial Connector Coaxial Connector (RF) Assemblies RF & Microwave RF Coaxial Panel Mount Connector RF Connectors / Coaxial Connectors
Connector Type SMA SMA
Gender Female / Jack Female / Jack Female / Jack
Geometry Right Angle Right Angle Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Pin 75 ohm with seal - 190940-01 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Cable Connectors - NC2-MG-A360-2 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
In-Series Adapters - 1055069-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
4 suppliers
Coaxial Adapters - 2326496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 40.000 GHz
View Details