Amphenol RF AMC Straight PCB Jack, Surface Mount, 500 pc Reel, 50 Ohm A-1JB-500

Description
AMC Straight PCB Jack, Surface Mount, 500 pc Reel, 50 Ohm Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
AMC Straight PCB Jack, Surface Mount, 500 pc Reel, 50 Ohm Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMC Straight PCB Jack, Surface Mount, 500 pc Reel, 50 Ohm - A-1JB-500 - Amphenol RF
Danbury, CT, USA
AMC Straight PCB Jack, Surface Mount, 500 pc Reel, 50 Ohm
A-1JB-500
AMC Straight PCB Jack, Surface Mount, 500 pc Reel, 50 Ohm A-1JB-500
AMC Straight PCB Jack, Surface Mount, 500 pc Reel, 50 Ohm Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

AMC Straight PCB Jack, Surface Mount, 500 pc Reel, 50 Ohm
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF2167TR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2167TR-ND
Coaxial Connector (RF) Assemblies ARF2167TR-ND
U.FL (UMCC), AMC Connector Jack, Male Pin 50Ohm Surface Mount Solder

U.FL (UMCC), AMC Connector Jack, Male Pin 50Ohm Surface Mount Solder

Buy Now Datasheet

Technical Specifications

  Amphenol RF DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number A-1JB-500 ARF2167TR-ND
Product Name AMC Straight PCB Jack, Surface Mount, 500 pc Reel, 50 Ohm Coaxial Connector (RF) Assemblies
Category RF and Microwave Connector Coaxial Connector; RF and Microwave Connector
Connector Type AMC Jack, Male Pin
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SATA 22P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type SATA
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
PC Pin, Single Post Connectors - 36-11067-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A26726-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCV-ML2G-S-02 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details