Radiall RF Coaxial Connector 9613-1563-010

Description
SMA right angle jack direct solder for RG405
Request a Quote Datasheet
Description
SMA right angle jack direct solder for RG405
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Connector - 9613-1563-010 - Radiall
Tempe, AZ, United States
RF Coaxial Connector
9613-1563-010
RF Coaxial Connector 9613-1563-010
SMA right angle jack direct solder for RG405

SMA right angle jack direct solder for RG405

Supplier's Site
RF Coaxial Panel Mount Connector - 9613-1563-010 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
9613-1563-010
RF Coaxial Panel Mount Connector 9613-1563-010
SMA Right Angle Bulkhead Jacks for Flexible Cable

SMA Right Angle Bulkhead Jacks for Flexible Cable

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 2201-9613-1563-010-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-9613-1563-010-ND
Coaxial Connector (RF) Assemblies 2201-9613-1563-010-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount, Right Angle Solder

SMA Connector Jack, Female Socket 50Ohm Panel Mount, Right Angle Solder

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
9613-1563-010
RF & Microwave 9613-1563-010
RF

RF

Buy Now
RF Connectors / Coaxial Connectors - 9613-1563-010 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
9613-1563-010
RF Connectors / Coaxial Connectors 9613-1563-010
RF Connectors / Coaxial Connectors SMA F RA BHD .085

RF Connectors / Coaxial Connectors SMA F RA BHD .085

Buy Now Datasheet

Technical Specifications

  Radiall Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 9613-1563-010 9613-1563-010 2201-9613-1563-010-ND 9613-1563-010 9613-1563-010
Product Name RF Coaxial Connector RF Coaxial Panel Mount Connector Coaxial Connector (RF) Assemblies RF & Microwave RF Connectors / Coaxial Connectors
Connector Type SMA SMA
Gender Female / Jack Female / Jack Female / Jack
Geometry Right Angle Right Angle Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1060787-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 6.000 GHz
View Details
3 suppliers
Coaxial Adapters - 8194150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Gender Male / Plug
Geometry Straight; Straight
View Details
75 Ohm TNC Connectors, 90° Plug - 190909 - PIC Wire & Cable
Specs
Connector Type TNC
Gender Male / Plug
Geometry Right Angle
View Details