Amphenol Corporation AMC Straight PCB Jack, Surface Mount, 2500 pc Reel, 50 Ohm A-1JB

Description
AMC Straight PCB Jack, Surface Mount, 2500 pc Reel, 50 Ohm Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
AMC Straight PCB Jack, Surface Mount, 2500 pc Reel, 50 Ohm Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMC Straight PCB Jack, Surface Mount, 2500 pc Reel, 50 Ohm - A-1JB - Amphenol RF
Danbury, CT, USA
AMC Straight PCB Jack, Surface Mount, 2500 pc Reel, 50 Ohm
A-1JB
AMC Straight PCB Jack, Surface Mount, 2500 pc Reel, 50 Ohm A-1JB
AMC Straight PCB Jack, Surface Mount, 2500 pc Reel, 50 Ohm Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

AMC Straight PCB Jack, Surface Mount, 2500 pc Reel, 50 Ohm
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site
Coaxial Connector (RF) Assemblies - 115-A-1JBTR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-A-1JBTR-ND
Coaxial Connector (RF) Assemblies 115-A-1JBTR-ND
U.FL (UMCC), AMC Connector Jack, Male Pin 50Ohm Surface Mount Solder

U.FL (UMCC), AMC Connector Jack, Male Pin 50Ohm Surface Mount Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 115-A-1JBDKR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-A-1JBDKR-ND
Coaxial Connector (RF) Assemblies 115-A-1JBDKR-ND
U.FL (UMCC), AMC Connector Jack, Male Pin 50Ohm Surface Mount Solder

U.FL (UMCC), AMC Connector Jack, Male Pin 50Ohm Surface Mount Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 115-A-1JBCT-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-A-1JBCT-ND
Coaxial Connector (RF) Assemblies 115-A-1JBCT-ND
U.FL (UMCC), AMC Connector Jack, Male Pin 50Ohm Surface Mount Solder

U.FL (UMCC), AMC Connector Jack, Male Pin 50Ohm Surface Mount Solder

Buy Now Datasheet
Singapore, Singapore
SMD 50 OHM Electronic Connector
437-A-1JB
SMD 50 OHM Electronic Connector 437-A-1JB
CONN UMC JACK STR 50 OHM SMD Product overview: A-1JB from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-A-1JB can be used for catalog matching and distributor lookup.

CONN UMC JACK STR 50 OHM SMD Product overview: A-1JB from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-A-1JB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connectors - 1440895 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1440895
Coaxial Connectors 1440895
Amphenol RF A-1JB Coaxial Connector

Amphenol RF A-1JB Coaxial Connector

Supplier's Site
Coaxial Connectors - 1439687 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1439687
Coaxial Connectors 1439687
Amphenol RF A-1JB Coaxial Connector

Amphenol RF A-1JB Coaxial Connector

Supplier's Site
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
A-1JB
RF Coaxial Board Mount Connector A-1JB
AMC Straight PCB Jack Surface Mount 2500 pc Reel 50 Ohm

AMC Straight PCB Jack Surface Mount 2500 pc Reel 50 Ohm

Supplier's Site Datasheet
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) - A-1JB - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX)
A-1JB
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) A-1JB
CUT TAPE

CUT TAPE

Buy Now
Swedesboro, NJ, United States
RF & Microwave
A-1JB
RF & Microwave A-1JB
RF

RF

Buy Now
Coaxial Connectors (RF) - A-1JB - 805940-A-1JB - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - A-1JB
805940-A-1JB
Coaxial Connectors (RF) - A-1JB 805940-A-1JB
Manufacturer: Amphenol RF Win Source Part Number: 805940-A-1JB Packaging: Reel Mounting Style: SMD Connector Type: Jack, Male Pin Fastening Type: Snap-On Contact Termination: Solder Connector Style: U.FL (UMCC), AMC Voltage Rating: 500V Frequency - Max: 6GHz Housing Color: White Number of Ports: 1 Impedance: 50Ohm Shield Termination: Solder Center Contact Material: Brass Center Contact Plating: Gold Dielectric Material: Liquid Crystal Polymer (LCP) Mating Cycles: 30 Temperature Range - Operating: -40°C ~ 90°C Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: Amphenol RF
Win Source Part Number: 805940-A-1JB
Packaging: Reel
Mounting Style: SMD
Connector Type: Jack, Male Pin
Fastening Type: Snap-On
Contact Termination: Solder
Connector Style: U.FL (UMCC), AMC
Voltage Rating: 500V
Frequency - Max: 6GHz
Housing Color: White
Number of Ports: 1
Impedance: 50Ohm
Shield Termination: Solder
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Liquid Crystal Polymer (LCP)
Mating Cycles: 30
Temperature Range - Operating: -40°C ~ 90°C
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now
Coaxial Connector (RF) Assemblies - A-1JB - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
A-1JB
Coaxial Connector (RF) Assemblies A-1JB
CONN UMC JACK STR 50 OHM SMD

CONN UMC JACK STR 50 OHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> RF Connectors / Coaxial Connectors
A-1JB
Connectors >> RF Connectors / Coaxial Connectors A-1JB
Brass 1 IPEX Board Edge 6GHz 50Ω - RF Connectors / Coaxial Connectors ROHS

Brass 1 IPEX Board Edge 6GHz 50Ω - RF Connectors / Coaxial Connectors ROHS

Supplier's Site Datasheet
Rf/coaxial, Amc Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf - 05R5547 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Amc Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf
05R5547
Rf/coaxial, Amc Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf 05R5547
RF/COAXIAL, AMC JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:AMC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

RF/COAXIAL, AMC JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:AMC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - A-1JB - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
A-1JB
RF Connectors / Coaxial Connectors A-1JB
RF Connectors / Coaxial Connectors AMC PCB JACK S/M T&R U.FL Compatible

RF Connectors / Coaxial Connectors AMC PCB JACK S/M T&R U.FL Compatible

Buy Now Datasheet

Technical Specifications

  Amphenol RF DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Richardson RFPD Heilind Electronics, Inc. Powell Electronics, Inc. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number A-1JB 115-A-1JBTR-ND 437-A-1JB 1440895 A-1JB A-1JB A-1JB 805940-A-1JB A-1JB A-1JB 05R5547 A-1JB
Product Name AMC Straight PCB Jack, Surface Mount, 2500 pc Reel, 50 Ohm Coaxial Connector (RF) Assemblies SMD 50 OHM Electronic Connector Coaxial Connectors RF Coaxial Board Mount Connector Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) RF & Microwave Coaxial Connectors (RF) - A-1JB Coaxial Connector (RF) Assemblies Connectors >> RF Connectors / Coaxial Connectors Rf/coaxial, Amc Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Category RF and Microwave Connector Coaxial Connector; RF and Microwave Connector Coaxial Connector Coaxial Connector
Connector Type AMC Jack, Male Pin
Gender Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Termination Solder Cup Solder Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade+ ® - 10106262-4000A01LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details
High Speed Pluggable IO Connectors & Cages - 1888247-1 - TE Connectivity
Specs
Termination Surface Mount
Current Rating 0.5 amps
View Details
10 suppliers
2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Termination Through Hole
Mounting PC Mount
Number of Contacts 1 to 330 #
View Details
PCB Connectors - NCK-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details