ITT Cannon Coaxial Connector (RF) Assemblies A51-428-3188220

Description
SSMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet
Description
SSMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - A51-428-3188220-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A51-428-3188220-ND
Coaxial Connector (RF) Assemblies A51-428-3188220-ND
SSMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

SSMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
Rf/coaxial, Ssmb Plug, R/a, 50 Ohm, Crimp; Connector Type Itt Sealectro - 92F5401 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Ssmb Plug, R/a, 50 Ohm, Crimp; Connector Type Itt Sealectro
92F5401
Rf/coaxial, Ssmb Plug, R/a, 50 Ohm, Crimp; Connector Type Itt Sealectro 92F5401
RF/COAXIAL, SSMB PLUG, R/A, 50 OHM, CRIMP; Connector Type:SSMB Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL, SSMB PLUG, R/A, 50 OHM, CRIMP; Connector Type:SSMB Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - A51-428-3188220 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
A51-428-3188220
RF Connectors / Coaxial Connectors A51-428-3188220
RF Connectors / Coaxial Connectors

RF Connectors / Coaxial Connectors

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number A51-428-3188220-ND 92F5401 A51-428-3188220
Product Name Coaxial Connector (RF) Assemblies Rf/coaxial, Ssmb Plug, R/a, 50 Ohm, Crimp; Connector Type Itt Sealectro RF Connectors / Coaxial Connectors
Connector Type SMB SMB; SSMB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1222180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight; Straight
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190514 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details