CONN AMMC JACK STR 50OHM SMD Product overview: A-2JA from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-A-2JA can be used for catalog matching and distributor lookup.
Amphenol RF A-2JA Coaxial Connector
Amphenol RF A-2JA Coaxial Connector
AMMC Straight PCB Jack Surface Mount 3000 pc Reel 50 Ohm
AMMC Connector Jack, Male Pin 50Ohm Surface Mount Solder
AMMC Connector Jack, Male Pin 50Ohm Surface Mount Solder
AMMC Connector Jack, Male Pin 50Ohm Surface Mount Solder
RF COAX, AMMC, JACK, 50 OHM, SMT; Connector Type:Microminiature Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
RF COAX CONN, AMMC JACK, 50 OHM, PCB ROHS COMPLIANT: YES
CONN AMMC JACK STR 50OHM SMD
RF Connectors / Coaxial Connectors AMMC SMT PCB Jack W.FL Compatible
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Richardson RFPD | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | Board Mount Connectors | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 437-A-2JA | 2205553 | A-2JA | ARF2282CT-ND | 30Y1561 | 80AH9375 | A-2JA | A-2JA |
| Product Name | SMD 50OHM Electronic Connector | Coaxial Connectors | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | Rf Coax, Ammc, Jack, 50 Ohm, Smt; Connector Type Amphenol Rf | Rf Coax Conn, Ammc Jack, 50 Ohm, Pcb Rohs Compliant Amphenol Rf | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors |
| Voltage Rating | 500 volts | 500 volts | ||||||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight; Straight Jack | ||||||
| Category | Coaxial Connector | Coaxial Connector; RF and Microwave Connector |