RS Components, Ltd. Datasheets for Time Delay Relays
Time delay relays and solid state timers use solid state electronic devices to provide a time delay.
Time Delay Relays: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| ⢠2 functions. ⢠48 x 48 mm. ⢠Plug-in sub-base, 8 or 11 pin. ⢠Self-extinguishing housing. ⢠Selector switch on front panel. ⢠24-240 V ac supply voltage. | |
| ⢠Functions - 143, 421, 611, 612 (for explanation of these functions refer to introductory pages in the Timers section). ⢠Ultra slim 13 mm design, for G2R relay socket. | |
| 100 V â 240 Vac or 24 Vac/dc voltage input. Large time range: (0.1 s â 500 h) 16 time ranges available for selection. High switching capacity (5 A, 250... | |
| 22.5 mm profile width. Screw terminals connection. Operating voltage of 24 â 240 V ac. State indication by LED. Repeat accuracy of +/- 0.5 % conforming to IEC 61812-1. Operating... | |
| 22.5 mm profile width. Screw terminals connection. State indication by LED. Repeat accuracy of +/- 0.5 % conforming to IEC 61812-1. Available option of supplying a load in parallel. Operating... | |
| 22.5mm wide, DIN rail mounting. Wide range supply voltage. Star-delta timer with 50ms delay in changeover. Multifunction timers 10 time ranges, 9 functions. Star-delta timers are 2 interlink pole single... | |
| 5-Pin multi function timers are compact in size and suitable for use with G2R relay sockets. ⢠Compatible with push in plus terminal block sockets. ⢠5-pin plug-in terminal. ⢠| |
| Analog multi-range timer series which provides a cost-effective option without compromise on quality Features of the S1DXM-M Series. Cost-effective pricing which allows for a premium quality product without the premium... | |
| Analogue adjustment scale. All settings from the front. LED function display. 2 or 4 relay outputs. 4 time functions. 4 time ranges up to 10 hours Supply Voltage = 220... | |
| Analogue adjustment scale. All settings from the front. LED function display. 2 or 4 relay outputs. 4 time functions. 4 time ranges up to 10 hours Supply Voltage = 24... | |
| Analogue multi-range timer series which provides a cost-effective option without compromise on quality Features of the S1DXM-M Series. Cost-effective pricing which allows for a premium quality product without the premium... | |
| ASYM.RECYCLER TIMER 1RELE DIN2 - Timers & Counters - Time Delay Relays | |
| Asymmetrical Recycling and Delayed Pulse timer LRTM/2 in a 17.5mm DIN rail housing. Recycling Off/On and delayed pulse function. Separate adjustments for Off and On ranges. 7 selectable time ranges. | |
| Asymmetrical Recycling, Multi-voltage timer LART in a 17.5mm DIN rail housing. Recycling ON/OFF function. Separate adjustments for ON and OFF ranges. 7 selectable time ranges. Fine adjustment of selected time... | |
| Backlit two-tone LCD display. Timer is simple to program and easily integrated into standardised sections. Complies with all necessary European standards. Function selection via DIP switch. Output signal emitted after... | |
| CMOS IC time delay relay Knob adjustable type. Dial scale. 1% repeatability. On delay funktion (operate or release). 10 A output relay. Yellow plastic case Time Range = 0.1 -... | |
| CMOS IC time delay relay Knob adjustable type. Dial scale. 1% repeatability. On delay funktion (operate or release). 10 A output relay. Yellow plastic case Time Range = 0.3 -... | |
| CMOS IC time delay relay Knob adjustable type. Dial scale. 1% repeatability. On delay funktion (operate or release). 10 A output relay. Yellow plastic case Time Range = 0.6 -... | |
| CMOS IC time delay relay Knob adjustable type. Dial scale. 2% repeatability. On delay operate funktion. 10 A output relay. White plastic case Time Range = 0.1 - 5 s... | |
| Compact high precision power On-Delay timer relay which offer the facility to work with a dedicated IC, giving a time variance of ±0.5%. Selectable time ranges from 0-30 hours in... | |
| Compact high precision power On-Delay timers which offer the facility to work with a dedicated IC, giving a time variance of ±0.5%. Selectable time ranges from 0-30 hours in varying... | |
| Crouzet Syrline high power time delay relay promo pack includes a range of 4 timers (3 x BM1R16MV1 and 1 x BM2R08MV1) that offer a wide variety of functions and... | |
| Crydom SeriesOne DR DIN Rail-mounted solid state relay timers with AC or DC output voltage. The solid-state timers are available in a variety of industry standard timing functions and various... | |
| Delay On Operate with instantaneous contact, Multi-voltage timer LEDK in a 17.5mm DIN rail housing. Instantaneous contact (Relay 1). Delay on operate timing function (Relay 2). 7 selectable time ranges. | |
| Delay On Operate, Multi-voltage timer LEDO in a 17.5mm DIN rail housing. Supply initiated Delay On Operate timing function. 7 selectable time ranges. Fine adjustment of selected time range. Multi-voltage... | |
| Digital Timer,Multiple Functions - Timers & Counters - Time Delay Relays | |
| Dual power supplies for free AC/DC. Eight operation modes selectable with one unit. Any desired time can be set digitally within a range from 0.1 seconds to 9,990 hrs. Four... | |
| Dual timer that switches on and off repeatedly and variably. Timer is programmed using a rotary switch and is easy to install in standardised sections (48x48 mm). Output signal emitted... | |
| Electromechanical off-delay timer relay provides the user with a robust & reliable timing solution Capacitor powered time range from 1 second to 600 seconds. Relay & power supply status easily... | |
| Function - 111. Pin compatible with MY power relay. Time settings adjustable with a screwdriver. All have 14 pins (rectangular format) Supply Voltage = 100 - 120 V ac Time... | |
| Function - 111. Pin compatible with MY power relay. Time settings adjustable with a screwdriver. All have 14 pins (rectangular format) Supply Voltage = 200 - 230 V ac Time... | |
| Function - 111. Pin compatible with MY power relay. Time settings adjustable with a screwdriver. All have 14 pins (rectangular format) Supply Voltage = 24 V ac Time Range =... | |
| Function - 111. Pin compatible with MY power relay. Time settings adjustable with a screwdriver. All have 14 pins (rectangular format) Supply Voltage = 24 V dc Time Range =... | |
| Function - 111. Solid state thyristor output. Simple two wire connection. Flame retardant housing UL 94V-0. CE marked. 17.5mm wide Supply Voltage = 24 - 230 V ac/dc Time Range... | |
| Function - 711. Smart Dial positive locking system prevents accidental or deliberate adjustment of the timer once set. User can select functions to be accessible or locked to the operator... | |
| Function 311. Short behind panel depth. LED indication of power and contact status. Suitable DIN rail socket stock no. 329-468. 45 x 45mm panel cut-out. Contact material AgCdO Supply Voltage... | |
| Functions - 111 . Fixed under voltage threshold level of 80%. Flame retardant housing to UL 94V-0. Auto restart. CE marked. 17.5mm wide Supply Voltage = 115 V ac Time... | |
| Functions - 111 . Fixed under voltage threshold level of 80%. Flame retardant housing to UL 94V-0. Auto restart. CE marked. 17.5mm wide Supply Voltage = 230 V ac Time... | |
| Functions - 111, 421, 611, 612. Rugged, flame retardant housing to UL 94V0. CE complaint Supply Voltage = 24 V ac/dc, 110 V ac Time Range = 0.25 - 60... | |
| Functions - 111, 421, 611, 612. Rugged, flame retardant housing to UL 94V0. CE complaint Supply Voltage = 24 V ac/dc, 230 V ac Time Range = 0.25 - 60... | |
| Functions - 111,453. LED indication of power and contact status. 44.8 x 44.8mm panel cut out. Conforms to EMC standards Supply Voltage = 100 - 125 V dc, 100 -... | |
| Functions - 111,453. LED indication of power and contact status. 44.8 x 44.8mm panel cut out. Conforms to EMC standards Supply Voltage = 12 - 48 V dc, 24 -... | |
| Functions - 111,453. LED indication of power and contact status. 44.8 x 44.8mm panel cut out. Conforms to EMC standards Supply Voltage = 24 - 48 V ac/dc Time Range... | |
| Functions - 111. User can select functions to be accessible or locked to the operator, using tool, available separately. 17.5mm wide Supply Voltage = 24 - 230 V ac, 24... | |
| Functions - 111. User can select functions to be accessible or locked to the operator, using tool, available separately. 17.5mm wide Supply Voltage = 24 - 230 V ac/dc Time... | |
| Functions - 131,132,141,143,211, 453,612, plus Omron codes: A3, B1, Z. 4 digit, 2 colour display Supply Voltage = 12 - 24 V dc, 24 V ac Time Range = 0.001... | |
| Functions - 143,211,453,521,611, 612. LED indication of power and contact status Supply Voltage = 100 - 125 V dc, 100 - 240 V ac Time Range = 0.05 s -... | |
| Functions - 143,211,453,521,611, 612. LED indication of power and contact status Supply Voltage = 12 - 48 V dc, 24 - 48 V ac Time Range = 0.05 s -... | |
| Functions - 143,453,611,612. Multiple functions, multiple time ranges. Electrical life: 200000 operations at rated load Supply Voltage = 100 - 110 V dc Time Range = 0.1 s - 10... | |
| Functions - 143,453,611,612. Multiple functions, multiple time ranges. Electrical life: 200000 operations at rated load Supply Voltage = 100 - 120 V ac Time Range = 0.1 min - 10... | |
| Functions - 143,453,611,612. Multiple functions, multiple time ranges. Electrical life: 200000 operations at rated load Supply Voltage = 100 - 120 V ac Time Range = 0.1 s - 10... | |
| Functions - 143,453,611,612. Multiple functions, multiple time ranges. Electrical life: 200000 operations at rated load Supply Voltage = 12 V dc Time Range = 0.1 s - 10 min Mode... | |
| Functions - 143,453,611,612. Multiple functions, multiple time ranges. Electrical life: 200000 operations at rated load Supply Voltage = 200 - 230 V ac Time Range = 0.1 min - 10... | |
| Functions - 143,453,611,612. Multiple functions, multiple time ranges. Electrical life: 200000 operations at rated load Supply Voltage = 200 - 230 V ac Time Range = 0.1 s - 10... | |
| Functions - 143,453,611,612. Multiple functions, multiple time ranges. Electrical life: 200000 operations at rated load Supply Voltage = 24 V ac Time Range = 0.1 s - 10 min Mode... | |
| Functions - 143,453,611,612. Multiple functions, multiple time ranges. Electrical life: 200000 operations at rated load Supply Voltage = 24 V dc Time Range = 0.1 min - 10 h Mode... | |
| Functions - 143,453,611,612. Multiple functions, multiple time ranges. Electrical life: 200000 operations at rated load Supply Voltage = 24 V dc Time Range = 0.1 s - 10 min Mode... | |
| Functions - 143,453,611,612. Multiple functions, multiple time ranges. Electrical life: 500000 operations at rated load Supply Voltage = 100 - 120 V ac Time Range = 0.1 min - 10... | |
| Functions - 143,453,611,612. Multiple functions, multiple time ranges. Electrical life: 500000 operations at rated load Supply Voltage = 100 - 120 V ac Time Range = 0.1 s - 10... | |
| Functions - 143,453,611,612. Multiple functions, multiple time ranges. Electrical life: 500000 operations at rated load Supply Voltage = 12 V dc Time Range = 0.1 min - 10 h Mode... | |
| Functions - 143,453,611,612. Multiple functions, multiple time ranges. Electrical life: 500000 operations at rated load Supply Voltage = 200 - 230 V ac Time Range = 0.1 min - 10... | |
| Functions - 143,453,611,612. Multiple functions, multiple time ranges. Electrical life: 500000 operations at rated load Supply Voltage = 200 - 230 V ac Time Range = 0.1 s - 10... | |
| Functions - 143,453,611,612. Multiple functions, multiple time ranges. Electrical life: 500000 operations at rated load Supply Voltage = 24 V ac Time Range = 0.1 min - 10 h Mode... | |
| Functions - 143,453,611,612. Multiple functions, multiple time ranges. Electrical life: 500000 operations at rated load Supply Voltage = 24 V ac Time Range = 0.1 s - 10 min Mode... | |
| Functions - 143,453,611,612. Multiple functions, multiple time ranges. Electrical life: 500000 operations at rated load Supply Voltage = 24 V dc Time Range = 0.1 min - 10 h Mode... | |
| Functions - 143,453,611,612. Multiple functions, multiple time ranges. Electrical life: 500000 operations at rated load Supply Voltage = 24 V dc Time Range = 0.1 s - 10 min Mode... | |
| Functions - 611, 612. Smart Dial positive locking system . User can select functions to be accessible or locked to the operator using setting tool. CE, meets EN61812-1 and IEC... | |
| Functions - 651. Supply frequency range (ac types) 50-60Hz. 44.8 x 44.8mm panel cut out Supply Voltage = 100 - 125 V dc, 100 - 240 V ac Time Range... | |
| Functions - 651. Supply frequency range (ac types) 50-60Hz. 44.8 x 44.8mm panel cut out Supply Voltage = 100 - 240 V ac Time Range = 0.05 s - 30... | |
| Functions - 651. Supply frequency range (ac types) 50-60Hz. 44.8 x 44.8mm panel cut out Supply Voltage = 12 - 48 V dc, 24 - 48 V ac Mode of... | |
| Functions - 651. Supply frequency range (ac types) 50-60Hz. 44.8 x 44.8mm panel cut out Supply Voltage = 24 V ac/dc Time Range = 0.05 s - 30 h Mode... | |
| Functions: 111,414. 365-6987 also has functions 191 and 211. 7 timing ranges covering 0.1s to 120h. Meets current European legislation for EMC and LVD. 17.5mm wide Supply Voltage = 24... | |
| H5CX Series of ultra-compact digital timers provide advanced functions and security settings to suit your timing needs. Supply Voltage = 100 - 240 V ac, 12 - 24 V dc,... | |
| H5CX Series of ultra-compact digital timers provide advanced functions and security settings to suit your timing needs. Supply Voltage = 100 - 240 V ac Time Range = 0.001 s... | |
| H5CX Series of ultra-compact digital timers provide advanced functions and security settings to suit your timing needs. Supply Voltage = 12 - 24 V ac/dc Time Range = 0.001 s... | |
| Interval (Single Shot), Multi-voltage timer LEIN in a 17.5mm DIN rail housing. Supply initiated Interval (Single Shot) timing function. 7 selectable time ranges. Fine adjustment of selected time range. Multi-voltage... | |
| Key-lock to avoid accidental operation. Self-powered by internal battery which can also be replaced. Dual operation mode. Resettable display. Conforms to EMC Standards EN50082-2, EN50081-1. IP66 rated Supply Voltage =... | |
| Lovato extends the range of electronic Time Delay Relays with new modular models of the TM series. Models with multi-scale 0.1 seconds-100 days. Wide supply voltage range 12-440V. Excellent time... | |
| LT 4H in DIN 48 x 48 format. Several different functions at a low price. Backlit LCD display. Timer is easy to programme and can be integrated easily into standardised... | |
| Miniature time delay relay that is single-function, single-voltage and socket-compatible. Ideal for tight spaces. Time setting. Socket compatible. Input/output indication. Time adjustment dial. IEC and NEMA terminal numbering Supply Voltage... | |
| Miniature timers with multiple time ranges and operating modes. ⢠8 or 14-pin models available. ⢠Multiple operating modes. ⢠Black design. ⢠Power supply terminals on top and contact... | |
| Multi-function timers from Carlo Gavazzi provide the user with a knob-selectable timing solution which can be DIN rail mounted. SPDT & DPDT contact configurations available. Wide power supply ranging from... | |
| Multi-voltage delay on operation electro-mechanical timers from Carlo Gavazzi provides the user with a reliable timing solution which is suitable for back & front panel mounting Multi-voltage Delay-On operation with... | |
| Multifunction timer LMMT in a 17.5mm DIN rail housing. 7 selectable functions. 7 selectable time ranges. Fine adjustment of selected time range. LED warning indication if function is changed whilst... | |
| Multifunction, digital time delay relay and counter. 10 programmable timing modes. 2 counting modes. Thumbwheel switches for programming. LCD digital display. 11-pin octal style plug Supply Voltage = 12 V... | |
| Multifunction, digital time delay relay and counter. 10 programmable timing modes. 2 counting modes. Thumbwheel switches for programming. LCD digital display. 11-pin octal style plug Time Range = 0.1 sec... | |
| Multifunction, time delay relay for plug-in or panel mounting 5 timing functions selectable via rotary switch. Thumbwheel switches for programming delay time. 11-pin octal style plug Time Range = 0.1... | |
| Multiple time ranges and operating modes let you cover a wide range of applications. The time limit DPDT output contacts can be changed to time limit SPDT and instantaneous SPDT... | |
| PM4H-A Electronic multi function time delay relay is DIN Rail mountable with a robust setting wheel that can be easily operated while wearing gloves. - 8 different operating modes. -... | |
| Premium LCD backlit multifunction timer which offers highly customisable user-friendly experience, offering operating modes for both pulse & integrating inputs. Operating functions include ON/OFF Start Flicker & Delayed one shot.The... | |
| Premium LCD Electronic counters which can supply a variety of functions to suit a comprehensive range of applications. Features of the LC4H Series. IP66 rated, offering a water-proof and dirt... | |
| Premium multifunction time delay relay which offers a cost-effective timing solution without compromising on quality. Offers up to 8 Operating Modes with 16 selectable time ranges from 1 second to... | |
| Premium On-Delay Timer relay provides a cost-effective solution without sacrificing quality. Features of the SD1X Series. Power-On delay. Large transparent dial for further clarity for time setting. LED indication for... | |
| Premium Power-On timer relay with 16 selectable ranges from 1 second to 500 hours supported. Features of the PM4S series include:. Cost-effective price without sacrificing premium performance. Frontal IP65 panel... | |
| Premium quality Off-Delay timer relay which is cost effective without sacrificing on performance or function Features of the PM4HF8 Series. Three switching operation times available, ranging from 1 second to... | |
| Premium twin repeatable timer which can provide the user with 16 pre-selected timer ranges varying from 1 second to 500 hours. Features of the PM4H-W Series. Frontal IP65 rating. Single... | |
| Range of relays for current, voltage and phase control, time delay relays with frontal regulation by trimmer and fault tripping indication Supply Voltage = 24 - 240 V ac, 24... | |
| RE17L series timing relays enable simple automation cycles to be set up using wired logic. They can also be used to complement the functions of PLCs. Timing relays with solid... | |
| RE17R series timing relays enable simple automation cycles to be set up using wired logic. They are also used to compliment the functions of PLCs. Relay outputs provide complete isolation... | |
| RE17R series timing relays enable simple automation cycles to be set up using wired logic. They can also be used to complement the functions of PLCs. Relay outputs provide complete... | |
| RS Asymmetrical Timer is dual function and multi-voltage for flexibility. It is compact in size and DIN Rail mountable. ⢠17.5 mm width. ⢠On/Off function. ⢠DIN Rail mounting. | |
| RS Pro Digital multi function time delay relay has up to 33 standard timing functions and is easily programmable. You can also configure the time delay relay to a custom... | |
| RS Pro Electronic multi function time delay relay is signal based and built in a compact design. The timer is suitable for DIN Rail mounting. ⢠22.5 mm width. ⢠| |
| RS Pro LCD Digital time delay relay has the option of 8 or 18 functions depending on the model. It is built in a compact design for easy installation and... | |
| RS Pro multi function time delay relay is made to a high degree of precision and accuracy. The time settings can be set easily by using the knob on the... | |
| RS Pro Off delay time delay relay is a dual voltage, single function timer that is compact in size and suitable for DIN Rail mounting. ⢠17.5 mm width. ⢠| |
| RS Pro On delay time delay relay is a dual voltage, single function timer that is compact in size and suitable for DIN Rail mounting. ⢠17.5 mm width. ⢠| |
| RS Pro Signal-based multi function timer has highly comprehensive features that include 16 different timing functions. The time delay relay includes supply voltage start and signal start options. ⢠16... | |
| RS Pro True Off delay time delay relay is a multi-voltage, multi-range timer that is compact in size and suitable for DIN Rail mounting. ⢠Power OFF delay. ⢠22.5... | |
| RS Star delta time delay relay for total electrical isolation. The timers are compact in size and suitable for DIN Rail mounting. ⢠17.5 mm width. ⢠Star delta timing... | |
| RS Star delta time delay relay is built in a compact design of 22.5 mm and is suitable for DIN Rail mounting. ⢠22.5 mm width. ⢠DIN Rail mounting. | |
| Schneider Electric RE48 series is an electric timer with On Delay functionality. ⢠On Delay function. ⢠48 x 48 mm. ⢠Base or panel mounting. ⢠Plug-in subbase, 8-pin. | |
| Schneider Electric RE48 Series time delay relay is built in a compact 48 x 48 mm design. The relay has asymmetrical flashing function and is suitable for panel or base... | |
| Schneider Electric REXL2 Series is a miniature designed time delay relay which features On delay functionality. ⢠On Delay function. ⢠Compact miniature design. ⢠2 C/O . ⢠Plug-in... | |
| Schneider Electric REXL4 Series is a miniature designed time delay relay which features On delay functionality. ⢠On Delay function. ⢠Compact miniature design. ⢠4 C/O . ⢠Plug-in... | |
| Schneider Electric XB5 series panel mount on delay timers. The XB5 timers range feature a 22.5 mm mounting hole, a single static output and are available with various time ranges. | |
| Screw termination multifunction timer delay relay that features 16 selectable time ranges from 1 second to 500 hours, with 8 operational modes. Features of the PM4HA-H Series. IP50 rated. Can... | |
| Set two time ranges between 1 â 120 s with one timer. Models with 240 â 440 Vac power supply. DIN rail track mounting. 9 terminals. Contact outputs: Delta circuit:... | |
| Set two time ranges with each timer from 0.1 â 12 seconds (S Series) and from 1 â 120 seconds (L Series). Operating mode: Power OFF Delay. DIN rail track... | |
| Solid state relay Mod RM1A40D50 - Timers & Counters - Time Delay Relays | |
| Solid state relay Mod Z3A60D55 - Timers & Counters - Time Delay Relays | |
| Solid-sate time delay relays with push in plus technology are used for in-panel applications. They are ideal in space saving applications due to their slim design and help reduce work... | |
| Solid-sate time delay relays with push-in plus technology are used for in-panel applications. They are ideal in space saving applications due to their slim design and help reduce work in... | |
| Solid-sate timer delay relays with push in plus technology are used for in-panel applications. They are ideal in space saving applications due to their slim design and help reduce work... | |
| Star/Delta start timer LEYD/A in a 17.5mm DIN rail housing. Star/Delta timing function. 7 selectable time settings. 7 selectable time ranges. Fine adjustment of selected time range. Multi-voltage input. 1x... | |
| Switch between flicker-OFF or flicker-ON start mode. Independent ON time and OFF time settings. Eight time ranges from 0.1 s â 1200 h. Output type: Relay, SPDT. DIN rail track... | |
| Switch initiated Delay Off (Delay On Release), Multi-voltage timer LESW in a 17.5mm DIN rail housing. Switch initiated Delay Off timing function. 7 selectable time ranges. Fine adjustment of selected... | |
| Temporary holiday setting function makes it easy to turn OFF output for holidays and non-operating days. Settings can be made even with the Time Switch turned OFF. Test mode enables... | |
| The compact small timer TI327401 is settable in 5 different modes: Timer-ON, Timer-OFF, Pause-Work, Oscillator, PWM (time-proportioned output), all options with independent setting of ON-OFF times. 3 digital inputs are... | |
| The H3BA series solid state timers have multiple-time ranges and multiple-operating modes. 8 pin models benefit from 2 possible functions of either on-delay or on-delay with instantaneous output contact. 11... | |
| The H3CA series solid state timers benefit from being standard DIN sized (48x48mm, 45x75mm) making them possible alternatives where a current timer needs to be replaced. They have digital settings... | |
| The H3CR-F series multifunction solid state timers come in a standard Din 48x48mm size making them extremely versatile and suitable for many applications. They have a wide AC/DC power supply... | |
| The H5CN series digital timers are miniature Din- sized 48x48mm making them easy replacements for existing units that need replacing. They can be used on both AC and DC circuits... | |
| The Omron H3DK solid state timer series have multiple-time ranges and multiple-operating modes. AC/DC modules are 24 to 240 VAC/DC power supply where all sub series include models with 12... | |
| The RUM universal relay range includes sockets with mixed or separate contact terminals and 2-pole bus jumper that can be used on sockets with separate contact terminals in order to... | |
| The specialised Syrline range of high power timers are designed to satisfy unique requirements across various applications. The timers are compact in design to fit all modular panels. Slim 17.5... | |
| The TDRPRO-5100 series is a programmable multi-function, multi-voltage time delay relay with multiple time ranges for the ultimate in flexibility. The TDRPRO-5100 features thumb wheel adjustment for impeccable accuracy. The... | |
| The Zelio NFC timing relay is enabled and controlled by NFC (near field communication) technology available in present-day-smartpho nes. The NFC timer is designed to time events in industrial automation... | |
| Time delay relay for plug-in or panel mounting Thumbwheel switches for programming delay time. On delay function. LED status indicator Time Range = 0.1 sec - 9990 hrs Mounting Type... | |
| Time delay relay with variety of mounting options. Fixed adjustable type. On delay function. 10 A output relay Time Range = 1 s Current Maximum = 10 A Terminal Type... | |
| Time delay relay with variety of mounting options. Knob adjustable type. On delay function. 10 A output relay Time Range = 0.1 - 10 s Current Maximum = 10 A... | |
| Time delay relay with variety of mounting options. Knob adjustable type. On delay function. 10 A output relay Time Range = 0.3 - 30 s Current Maximum = 10 A... | |
| Time delay relay with variety of mounting options. Knob adjustable type. On delay function. 10 A output relay Time Range = 1 - 10 s Current Maximum = 10 A... | |
| Time delay relay with variety of mounting options. Knob adjustable type. On delay function. 10 A output relay Time Range = 1 - 120 s Current Maximum = 10 A... | |
| Time delay relay with variety of mounting options. Resistor adjustable type. On delay function. 10 A output relay Time Range = 0.1 - 10 s Current Maximum = 10 A... | |
| Time delay relay with variety of mounting options. Resistor adjustable type. On delay function. 10 A output relay Time Range = 1 - 10 s Mounting Type = Plug In... | |
| Time delay relays that are dual-function, dual-voltage and socket-compatible. The integrated DIP switching allows the user to easily adjust a wide timing range. Output and input indication. Removable knob. Integrated... | |
| Timer, Asym. Recycler - Timers & Counters - Time Delay Relays | |
| True Delay Off (Delay On Release) timer LEDF in a 17.5mm DIN rail housing. True Delay Off timing function. Adjustment of time delay range. Dual-voltage input. 1x SPDT relay output... | |
| Two times can be set independently (symmetrical & asymmetrical): T ON/T OFF/pulse-pause. Easy time setting using rocker switches. Two-colour display of current actual and set values (red & orange). Backlit... | |
| With their structural form and width of 17.5 mm only, the CTâD range timers are ideally suited for installation in distribution cabinets. Multifunction timers are ideally suited for service and... |
| << Prev |