RS Components, Ltd. 8966848

Description
RS Pro Electronic multi function time delay relay is signal based and built in a compact design. The timer is suitable for DIN Rail mounting. • 22.5 mm width. • DIN Rail mounting. • 0.1 s-10 h timing range. • 24-240 V ac/dc supply voltage. • Flush knobs for better security. • LED indication for runtime and relay status. • Excellent noise immunity to the latest IEC standards. • IP20 (terminals), IP40 (enclosure) protection Supply Voltage = 24 - 240 V ac/dc Time Range = 0.1 s - 10 h Mode of Operation = ON Delay Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 5 A
Request a Quote
Description
RS Pro Electronic multi function time delay relay is signal based and built in a compact design. The timer is suitable for DIN Rail mounting. • 22.5 mm width. • DIN Rail mounting. • 0.1 s-10 h timing range. • 24-240 V ac/dc supply voltage. • Flush knobs for better security. • LED indication for runtime and relay status. • Excellent noise immunity to the latest IEC standards. • IP20 (terminals), IP40 (enclosure) protection Supply Voltage = 24 - 240 V ac/dc Time Range = 0.1 s - 10 h Mode of Operation = ON Delay Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 5 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8966848 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro Electronic multi function time delay relay is signal based and built in a compact design. The timer is suitable for DIN Rail mounting. • 22.5 mm width. • DIN Rail mounting. • 0.1 s-10 h timing range. • 24-240 V ac/dc supply voltage. • Flush knobs for better security. • LED indication for runtime and relay status. • Excellent noise immunity to the latest IEC standards. • IP20 (terminals), IP40 (enclosure) protection Supply Voltage = 24 - 240 V ac/dc Time Range = 0.1 s - 10 h Mode of Operation = ON Delay Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 5 A

RS Pro Electronic multi function time delay relay is signal based and built in a compact design. The timer is suitable for DIN Rail mounting.
• 22.5 mm width. • DIN Rail mounting. • 0.1 s-10 h timing range. • 24-240 V ac/dc supply voltage. • Flush knobs for better security. • LED indication for runtime and relay status. • Excellent noise immunity to the latest IEC standards. • IP20 (terminals), IP40 (enclosure) protection
Supply Voltage = 24 - 240 V ac/dc
Time Range = 0.1 s - 10 h
Mode of Operation = ON Delay
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 2
Time Increment = Seconds
Power Supply = External
Contact Configuration = DPDT
Current Maximum = 5 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 8966848
Time Ranges Seconds
Timer Type ON-Delay
Function Type Multi-function
Minimum 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 341165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 159600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details
 - 159593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; Interval
Function Type Multi-function
View Details
 - 3586939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Continuous
Function Type Single Function
View Details