Crydom Corporation Time Delay Relays DRTC24D06

Description
Crydom SeriesOne DR DIN Rail-mounted solid state relay timers with AC or DC output voltage. The solid-state timers are available in a variety of industry standard timing functions and various input and output voltage options. Single channel 6 A output power rating,Compact size (11 mm wide),8 industry standard functions available,IP20 housing with unique integrated heat sink design,LED status indicator Supply Voltage = 12 - 24 V ac/dc Time Range = 0.1 s - 100 h Mode of Operation = Delay on Break Mounting Type = DIN Rail Number of Timer Functions = 1 Number of Contacts = 2 Series = SeriesOneDR Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPNO
Request a Quote Datasheet
Description
Crydom SeriesOne DR DIN Rail-mounted solid state relay timers with AC or DC output voltage. The solid-state timers are available in a variety of industry standard timing functions and various input and output voltage options. Single channel 6 A output power rating,Compact size (11 mm wide),8 industry standard functions available,IP20 housing with unique integrated heat sink design,LED status indicator Supply Voltage = 12 - 24 V ac/dc Time Range = 0.1 s - 100 h Mode of Operation = Delay on Break Mounting Type = DIN Rail Number of Timer Functions = 1 Number of Contacts = 2 Series = SeriesOneDR Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPNO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1445933 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crydom SeriesOne DR DIN Rail-mounted solid state relay timers with AC or DC output voltage. The solid-state timers are available in a variety of industry standard timing functions and various input and output voltage options. Single channel 6 A output power rating,Compact size (11 mm wide),8 industry standard functions available,IP20 housing with unique integrated heat sink design,LED status indicator Supply Voltage = 12 - 24 V ac/dc Time Range = 0.1 s - 100 h Mode of Operation = Delay on Break Mounting Type = DIN Rail Number of Timer Functions = 1 Number of Contacts = 2 Series = SeriesOneDR Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPNO

Crydom SeriesOne DR DIN Rail-mounted solid state relay timers with AC or DC output voltage. The solid-state timers are available in a variety of industry standard timing functions and various input and output voltage options.
Single channel 6 A output power rating,Compact size (11 mm wide),8 industry standard functions available,IP20 housing with unique integrated heat sink design,LED status indicator
Supply Voltage = 12 - 24 V ac/dc
Time Range = 0.1 s - 100 h
Mode of Operation = Delay on Break
Mounting Type = DIN Rail
Number of Timer Functions = 1
Number of Contacts = 2
Series = SeriesOneDR
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = SPNO

Supplier's Site
Time Delay Relays - DRTC24D06 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
DRTC24D06
Time Delay Relays DRTC24D06
Off-Delay Time Delay Relay SPST-NO (1 Form A) Delay 6A @ 280VAC DIN Rail

Off-Delay Time Delay Relay SPST-NO (1 Form A) Delay 6A @ 280VAC DIN Rail

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 1445933 DRTC24D06
Product Name Time Delay Relays
Time Ranges Hours, Minutes, Seconds
Timer Type Off-Delay Off-Delay
Function Type Single Function
Minimum 0.1000 seconds
Maximum 100 hours
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1423166-2-ND - DigiKey
Specs
Time Ranges 5 Sec ~ 50 Sec
Mounting Panel
Timer Type Off-Delay
View Details
2 suppliers
Off-Delay High Performance Timing Relay - 700-FSB3HZ12 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
View Details
Type 12.61 - Digital time switch 16A - 126182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 329216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes
Timer Type Recycle
Function Type Multi-function
View Details