Schneider Electric Time Delay & Timing Relays REXL4TMJD

Description
Schneider Electric REXL4 Series is a miniature designed time delay relay which features On delay functionality. • On Delay function. • Compact miniature design. • 4 C/O . • Plug-in socket terminal. • 50 ms reset time. • Wide supply voltage range. • LED status indication for power and output. • IP50 protection Supply Voltage = 12 V dc Time Range = 0.1 s - 100 h Mounting Type = Plug In Number of Timer Functions = Multi Function Time Increment = Hours, Minutes, Seconds Current Maximum = 5 A Depth = 21mm Maximum Operating Temperature = +60°C Minimum Operating Temperature = -20°C Length = 59.5mm
Request a Quote Datasheet
Description
Schneider Electric REXL4 Series is a miniature designed time delay relay which features On delay functionality. • On Delay function. • Compact miniature design. • 4 C/O . • Plug-in socket terminal. • 50 ms reset time. • Wide supply voltage range. • LED status indication for power and output. • IP50 protection Supply Voltage = 12 V dc Time Range = 0.1 s - 100 h Mounting Type = Plug In Number of Timer Functions = Multi Function Time Increment = Hours, Minutes, Seconds Current Maximum = 5 A Depth = 21mm Maximum Operating Temperature = +60°C Minimum Operating Temperature = -20°C Length = 59.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 9148224 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric REXL4 Series is a miniature designed time delay relay which features On delay functionality. • On Delay function. • Compact miniature design. • 4 C/O . • Plug-in socket terminal. • 50 ms reset time. • Wide supply voltage range. • LED status indication for power and output. • IP50 protection Supply Voltage = 12 V dc Time Range = 0.1 s - 100 h Mounting Type = Plug In Number of Timer Functions = Multi Function Time Increment = Hours, Minutes, Seconds Current Maximum = 5 A Depth = 21mm Maximum Operating Temperature = +60°C Minimum Operating Temperature = -20°C Length = 59.5mm

Schneider Electric REXL4 Series is a miniature designed time delay relay which features On delay functionality.
• On Delay function. • Compact miniature design. • 4 C/O . • Plug-in socket terminal. • 50 ms reset time. • Wide supply voltage range. • LED status indication for power and output. • IP50 protection
Supply Voltage = 12 V dc
Time Range = 0.1 s - 100 h
Mounting Type = Plug In
Number of Timer Functions = Multi Function
Time Increment = Hours, Minutes, Seconds
Current Maximum = 5 A
Depth = 21mm
Maximum Operating Temperature = +60°C
Minimum Operating Temperature = -20°C
Length = 59.5mm

Supplier's Site
Sheung Wan, Hong Kong
Time Delay & Timing Relays
REXL4TMJD
Time Delay & Timing Relays REXL4TMJD
Time Delay & Timing Relays TIMER 250VAC 3A REXL +OPTIONS

Time Delay & Timing Relays TIMER 250VAC 3A REXL +OPTIONS

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Time Delay Relays Time Delay Relays
Product Number 9148224 REXL4TMJD
Product Name Time Delay & Timing Relays
Time Ranges Hours, Minutes, Seconds
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1437483-4 - TE Connectivity
Specs
Mounting Panel; Mounting Holes, Panel Mount
View Details
2 suppliers
 - 347703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Delay Cycle
Function Type Single Function
View Details
High Performance Timing Relay - 700-FSI3LU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Type 12.A4 - Time/Astro-Switch 16A - 12A482300010 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details