RS Components, Ltd. 8966813

Description
RS Pro multi function time delay relay is made to a high degree of precision and accuracy. The time settings can be set easily by using the knob on the front of the time delay relay. • Multifunction- 10 different modes. • 17.5 mm width. • DIN Rail mounting. • LED indications for power and relay status. • SPCO output relay. • 100ms-100hrs timing range. • IP20 (terminals), IP40 (enclosure) protection. • Wide voltage range Supply Voltage = 12 - 240 V ac/dc Time Range = 0.1 s - 100 h Mode of Operation = Multi Function Mounting Type = DIN Rail Number of Timer Functions = 10 Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 6 A
Request a Quote
Description
RS Pro multi function time delay relay is made to a high degree of precision and accuracy. The time settings can be set easily by using the knob on the front of the time delay relay. • Multifunction- 10 different modes. • 17.5 mm width. • DIN Rail mounting. • LED indications for power and relay status. • SPCO output relay. • 100ms-100hrs timing range. • IP20 (terminals), IP40 (enclosure) protection. • Wide voltage range Supply Voltage = 12 - 240 V ac/dc Time Range = 0.1 s - 100 h Mode of Operation = Multi Function Mounting Type = DIN Rail Number of Timer Functions = 10 Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 6 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8966813 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro multi function time delay relay is made to a high degree of precision and accuracy. The time settings can be set easily by using the knob on the front of the time delay relay. • Multifunction- 10 different modes. • 17.5 mm width. • DIN Rail mounting. • LED indications for power and relay status. • SPCO output relay. • 100ms-100hrs timing range. • IP20 (terminals), IP40 (enclosure) protection. • Wide voltage range Supply Voltage = 12 - 240 V ac/dc Time Range = 0.1 s - 100 h Mode of Operation = Multi Function Mounting Type = DIN Rail Number of Timer Functions = 10 Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 6 A

RS Pro multi function time delay relay is made to a high degree of precision and accuracy. The time settings can be set easily by using the knob on the front of the time delay relay.
• Multifunction- 10 different modes. • 17.5 mm width. • DIN Rail mounting. • LED indications for power and relay status. • SPCO output relay. • 100ms-100hrs timing range. • IP20 (terminals), IP40 (enclosure) protection. • Wide voltage range
Supply Voltage = 12 - 240 V ac/dc
Time Range = 0.1 s - 100 h
Mode of Operation = Multi Function
Mounting Type = DIN Rail
Number of Timer Functions = 10
Number of Contacts = 1
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 6 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 8966813
Time Ranges Hours, Minutes, Seconds
Timer Type Multi Function
Function Type Multi-function
Minimum 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 260561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type Off-Delay
Function Type Single Function
View Details
 - 348324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Delay Cycle
Function Type Single Function
View Details
 - 3549514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval; Time Indicator
Function Type Multi-function
View Details
 - 4594385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Off-Delay
Function Type Single Function
View Details