OMRON Automation and Safety H3DT-HCL

Description
Solid-sate time delay relays with push in plus technology are used for in-panel applications. They are ideal in space saving applications due to their slim design and help reduce work in control panels. The timers reduce power consumption by up to 60% to help reduce heat generation in control panels. • Off delay operating mode. • Slim design, 17.5 mm width. • Set two time ranges, 0.1 s to 12 s (S series), 1.0 s to 120 s (L series). • Relay output. • Wide supply voltage range, depending on model. • DIN Rail mounting Supply Voltage = 100 - 120 V ac Time Range = 1 - 120 s Mode of Operation = Power OFF Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Series = H3DT Time Increment = Seconds Power Supply = External Contact Configuration = SPDT
Request a Quote
Description
Solid-sate time delay relays with push in plus technology are used for in-panel applications. They are ideal in space saving applications due to their slim design and help reduce work in control panels. The timers reduce power consumption by up to 60% to help reduce heat generation in control panels. • Off delay operating mode. • Slim design, 17.5 mm width. • Set two time ranges, 0.1 s to 12 s (S series), 1.0 s to 120 s (L series). • Relay output. • Wide supply voltage range, depending on model. • DIN Rail mounting Supply Voltage = 100 - 120 V ac Time Range = 1 - 120 s Mode of Operation = Power OFF Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Series = H3DT Time Increment = Seconds Power Supply = External Contact Configuration = SPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1066246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solid-sate time delay relays with push in plus technology are used for in-panel applications. They are ideal in space saving applications due to their slim design and help reduce work in control panels. The timers reduce power consumption by up to 60% to help reduce heat generation in control panels. • Off delay operating mode. • Slim design, 17.5 mm width. • Set two time ranges, 0.1 s to 12 s (S series), 1.0 s to 120 s (L series). • Relay output. • Wide supply voltage range, depending on model. • DIN Rail mounting Supply Voltage = 100 - 120 V ac Time Range = 1 - 120 s Mode of Operation = Power OFF Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Series = H3DT Time Increment = Seconds Power Supply = External Contact Configuration = SPDT

Solid-sate time delay relays with push in plus technology are used for in-panel applications. They are ideal in space saving applications due to their slim design and help reduce work in control panels. The timers reduce power consumption by up to 60% to help reduce heat generation in control panels.
• Off delay operating mode. • Slim design, 17.5 mm width. • Set two time ranges, 0.1 s to 12 s (S series), 1.0 s to 120 s (L series). • Relay output. • Wide supply voltage range, depending on model. • DIN Rail mounting
Supply Voltage = 100 - 120 V ac
Time Range = 1 - 120 s
Mode of Operation = Power OFF Delay
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 2
Series = H3DT
Time Increment = Seconds
Power Supply = External
Contact Configuration = SPDT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 1066246
Time Ranges Seconds
Timer Type Off-Delay
Function Type Single Function
Minimum 1 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.31 - Time switches 16A - 123182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
High Performance Timing Relay - 700-FSC3DU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
View Details
 - 8840718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Minutes, Seconds
Timer Type AE, BEp, DEp, EEa, FE, GE, IT, SHp
Function Type Multi-function
View Details