TE Connectivity Time Delay Relays CLB-51-70010

Description
On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 10 Sec Delay 10A @ 277VAC Socketable
Request a Quote Datasheet
Description
On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 10 Sec Delay 10A @ 277VAC Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - PB562-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
PB562-ND
Time Delay Relays PB562-ND
On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 10 Sec Delay 10A @ 277VAC Socketable

On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 10 Sec Delay 10A @ 277VAC Socketable

Buy Now Datasheet
 - 7821848 - RS Components, Ltd.
Corby, Northants, United Kingdom
Time delay relay with variety of mounting options. Knob adjustable type. On delay function. 10 A output relay Time Range = 0.1 - 10 s Current Maximum = 10 A Terminal Type = Quick Connect Maximum Voltage = 277 V ac, 30 V dc Minimum Operating Temperature = -10°C Maximum Operating Temperature = +55°C Switch Configuration = DPDT Contact Material = Silver Cadmium Oxide

Time delay relay with variety of mounting options.
Knob adjustable type. On delay function. 10 A output relay
Time Range = 0.1 - 10 s
Current Maximum = 10 A
Terminal Type = Quick Connect
Maximum Voltage = 277 V ac, 30 V dc
Minimum Operating Temperature = -10°C
Maximum Operating Temperature = +55°C
Switch Configuration = DPDT
Contact Material = Silver Cadmium Oxide

Supplier's Site
Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;0.1-10 sec - 70199289 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;0.1-10 sec
70199289
Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;0.1-10 sec 70199289
Delay on operate. Similar to the CU Series except they don't have timing cycle interrupt transfer and will time to 0.1 second. DPDT rated at 10 amps. CL relays are enclosed in yellow polycarbonate dust covers. Plug-in/quick-connec t terminals. Uses KU Series sockets. Available in fixed, resistor adjustable and knob adjustable. Weight: Approx. 3.5 oz. External resistor not included.

Delay on operate. Similar to the CU Series except they don't have timing cycle interrupt transfer and will time to 0.1 second. DPDT rated at 10 amps. CL relays are enclosed in yellow polycarbonate dust covers. Plug-in/quick-connect terminals. Uses KU Series sockets. Available in fixed, resistor adjustable and knob adjustable. Weight: Approx. 3.5 oz. External resistor not included.

Supplier's Site
Time Delay Relays - CLB-51-70010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
CLB-51-70010
Time Delay Relays CLB-51-70010
On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 10 Sec Delay 10A @ 277VAC Socketable

On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 10 Sec Delay 10A @ 277VAC Socketable

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays Time Delay Relays
Product Number PB562-ND 7821848 70199289 CLB-51-70010
Product Name Time Delay Relays Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;0.1-10 sec Time Delay Relays
Time Ranges 0.1 Sec ~ 10 Sec 0.1 Sec ~ 10 Sec
Mounting Socket or Plug-in Style Plain Case Socket or Plug-in Style; Socketable
Timer Type ON-Delay ON-Delay ON-Delay
Function Type Single Function
Pole and Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT (2 Form C)
Unlock Full Specs
to access all available technical data

Similar Products

Off-Delay High Performance Timing Relay - 700-FSB3JZ12 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
View Details
 - 4504742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details
Type 12.31 - Time switches 16A - 123182300007 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details