Broyce Control, Ltd. LEDO 12-230V AC/DC

Description
Delay On Operate, Multi-voltage timer LEDO in a 17.5mm DIN rail housing. Supply initiated Delay On Operate timing function. 7 selectable time ranges. Fine adjustment of selected time range. Multi-voltage input. 1 x SPDT relay output (828-5155). 1 x DPDT relay output (914-4597). Green LED indication for supply and timing status. Red LED indication for relay status. 17.5 mm width. DIN rail mounting Supply Voltage = 12 - 230 V ac/dc Time Range = 0.1 s - 100 h Mode of Operation = ON Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A
Request a Quote
Description
Delay On Operate, Multi-voltage timer LEDO in a 17.5mm DIN rail housing. Supply initiated Delay On Operate timing function. 7 selectable time ranges. Fine adjustment of selected time range. Multi-voltage input. 1 x SPDT relay output (828-5155). 1 x DPDT relay output (914-4597). Green LED indication for supply and timing status. Red LED indication for relay status. 17.5 mm width. DIN rail mounting Supply Voltage = 12 - 230 V ac/dc Time Range = 0.1 s - 100 h Mode of Operation = ON Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8285155 - RS Components, Ltd.
Corby, Northants, United Kingdom
Delay On Operate, Multi-voltage timer LEDO in a 17.5mm DIN rail housing. Supply initiated Delay On Operate timing function. 7 selectable time ranges. Fine adjustment of selected time range. Multi-voltage input. 1 x SPDT relay output (828-5155). 1 x DPDT relay output (914-4597). Green LED indication for supply and timing status. Red LED indication for relay status. 17.5 mm width. DIN rail mounting Supply Voltage = 12 - 230 V ac/dc Time Range = 0.1 s - 100 h Mode of Operation = ON Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A

Delay On Operate, Multi-voltage timer LEDO in a 17.5mm DIN rail housing.
Supply initiated Delay On Operate timing function. 7 selectable time ranges. Fine adjustment of selected time range. Multi-voltage input. 1 x SPDT relay output (828-5155). 1 x DPDT relay output (914-4597). Green LED indication for supply and timing status. Red LED indication for relay status. 17.5 mm width. DIN rail mounting
Supply Voltage = 12 - 230 V ac/dc
Time Range = 0.1 s - 100 h
Mode of Operation = ON Delay
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 1
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 8 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 8285155
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay
Function Type Single Function
Minimum 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1423174-4 - TE Connectivity
Specs
Mounting Panel; Mounting Holes, Panel Mount
View Details
Type 12.01 - Time switches 16A - 120182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Star-Delta High Performance Timing Relay - 700-FSY2FA40 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Star Delta Timer
View Details
 - 7596643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Minutes, Seconds
Timer Type ON-Delay
Function Type Multi-function
View Details