Panasonic Time Delay Relays PMH-10M-DC24V

Description
Compact high precision power On-Delay timers which offer the facility to work with a dedicated IC, giving a time variance of ±0.5%. Selectable time ranges from 0-30 hours in varying increments of 0.05, 0.1, 0.5 and 1 second Can be used within embedded applications with flush mounting frame. Time range selection and setting is made simple thanks to the sliding mechanism. Automatic switching of scale number on the dial and time units supported Supply Voltage = 24 V dc Time Range = 0.05 s - 10 min Mode of Operation = ON Delay Mounting Type = Flush Mount Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 7 A
Request a Quote Datasheet
Description
Compact high precision power On-Delay timers which offer the facility to work with a dedicated IC, giving a time variance of ±0.5%. Selectable time ranges from 0-30 hours in varying increments of 0.05, 0.1, 0.5 and 1 second Can be used within embedded applications with flush mounting frame. Time range selection and setting is made simple thanks to the sliding mechanism. Automatic switching of scale number on the dial and time units supported Supply Voltage = 24 V dc Time Range = 0.05 s - 10 min Mode of Operation = ON Delay Mounting Type = Flush Mount Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 7 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8127958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Compact high precision power On-Delay timers which offer the facility to work with a dedicated IC, giving a time variance of ±0.5%. Selectable time ranges from 0-30 hours in varying increments of 0.05, 0.1, 0.5 and 1 second Can be used within embedded applications with flush mounting frame. Time range selection and setting is made simple thanks to the sliding mechanism. Automatic switching of scale number on the dial and time units supported Supply Voltage = 24 V dc Time Range = 0.05 s - 10 min Mode of Operation = ON Delay Mounting Type = Flush Mount Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 7 A

Compact high precision power On-Delay timers which offer the facility to work with a dedicated IC, giving a time variance of ±0.5%. Selectable time ranges from 0-30 hours in varying increments of 0.05, 0.1, 0.5 and 1 second
Can be used within embedded applications with flush mounting frame. Time range selection and setting is made simple thanks to the sliding mechanism. Automatic switching of scale number on the dial and time units supported
Supply Voltage = 24 V dc
Time Range = 0.05 s - 10 min
Mode of Operation = ON Delay
Mounting Type = Flush Mount
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT
Current Maximum = 7 A

Supplier's Site
Time Delay Relays - PMH-10M-DC24V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
PMH-10M-DC24V
Time Delay Relays PMH-10M-DC24V
Time Delay Relay Delay

Time Delay Relay Delay

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 8127958 PMH-10M-DC24V
Product Name Time Delay Relays
Time Ranges Minutes, Seconds
Timer Type ON-Delay
Function Type Single Function
Minimum 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 3587140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Fleeting
Function Type Single Function
View Details
Type 12.A2 - Time/Astro-Switch 16A - 12A200240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
240V AC Repeat Cycle Timing Relay - 700-HV32DDA2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details