Schneider Electric Time Delay Relays REXL2TMP7

Description
Schneider Electric REXL2 Series is a miniature designed time delay relay which features On delay functionality. • On Delay function. • Compact miniature design. • 2 C/O . • Plug-in socket terminal. • 50 ms reset time. • Wide supply voltage range. • LED status indication for power and output. • IP50 protection Supply Voltage = 230 V ac Time Range = 0.1 - 1 h, 0.1 - 1 min, 0.1 - 1 s, 1 - 10 h, 1 - 10 min, 1 - 10 s, 10 - 100 h Mode of Operation = ON Delay Mounting Type = Plug In Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 5 A
Request a Quote Datasheet
Description
Schneider Electric REXL2 Series is a miniature designed time delay relay which features On delay functionality. • On Delay function. • Compact miniature design. • 2 C/O . • Plug-in socket terminal. • 50 ms reset time. • Wide supply voltage range. • LED status indication for power and output. • IP50 protection Supply Voltage = 230 V ac Time Range = 0.1 - 1 h, 0.1 - 1 min, 0.1 - 1 s, 1 - 10 h, 1 - 10 min, 1 - 10 s, 10 - 100 h Mode of Operation = ON Delay Mounting Type = Plug In Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 5 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 9148209 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric REXL2 Series is a miniature designed time delay relay which features On delay functionality. • On Delay function. • Compact miniature design. • 2 C/O . • Plug-in socket terminal. • 50 ms reset time. • Wide supply voltage range. • LED status indication for power and output. • IP50 protection Supply Voltage = 230 V ac Time Range = 0.1 - 1 h, 0.1 - 1 min, 0.1 - 1 s, 1 - 10 h, 1 - 10 min, 1 - 10 s, 10 - 100 h Mode of Operation = ON Delay Mounting Type = Plug In Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 5 A

Schneider Electric REXL2 Series is a miniature designed time delay relay which features On delay functionality.
• On Delay function. • Compact miniature design. • 2 C/O . • Plug-in socket terminal. • 50 ms reset time. • Wide supply voltage range. • LED status indication for power and output. • IP50 protection
Supply Voltage = 230 V ac
Time Range = 0.1 - 1 h, 0.1 - 1 min, 0.1 - 1 s, 1 - 10 h, 1 - 10 min, 1 - 10 s, 10 - 100 h
Mode of Operation = ON Delay
Mounting Type = Plug In
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT
Current Maximum = 5 A

Supplier's Site
Time Delay Relays - 4008-REXL2TMP7-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
4008-REXL2TMP7-ND
Time Delay Relays 4008-REXL2TMP7-ND
RELAY TIME DELAY 100HR

RELAY TIME DELAY 100HR

Buy Now Datasheet
Time Delay Relays - REXL2TMP7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
REXL2TMP7
Time Delay Relays REXL2TMP7
On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 100 Hrs Delay Socketable

On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 100 Hrs Delay Socketable

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 9148209 4008-REXL2TMP7-ND REXL2TMP7
Product Name Time Delay Relays Time Delay Relays
Time Ranges Hours, Minutes, Seconds 0.1 Sec ~ 100 Hrs 0.1 Sec ~ 100 Hrs
Timer Type ON-Delay ON-Delay ON-Delay
Function Type Single Function Single Function
Minimum 0.1000 seconds 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.31 - Time switches 16A - 123182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
24V AC/DC Tube Base Dial Timing Relay - 700-HRQR2HU25 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
View Details
 - 347905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details