Crouzet Time Delay Relays BL2R08MV1

Description
Repeat Cycle Time Delay Relay DPDT (2 Form C) 0.5 Sec ~ 240 Hrs Delay 8A @ 250VAC DIN Rail
Request a Quote Datasheet
Description
Repeat Cycle Time Delay Relay DPDT (2 Form C) 0.5 Sec ~ 240 Hrs Delay 8A @ 250VAC DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 966-1830-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
966-1830-ND
Time Delay Relays 966-1830-ND
Repeat Cycle Time Delay Relay DPDT (2 Form C) 0.5 Sec ~ 240 Hrs Delay 8A @ 250VAC DIN Rail

Repeat Cycle Time Delay Relay DPDT (2 Form C) 0.5 Sec ~ 240 Hrs Delay 8A @ 250VAC DIN Rail

Buy Now Datasheet
 - 1363224 - RS Components, Ltd.
Corby, Northants, United Kingdom
The specialised Syrline range of high power timers are designed to satisfy unique requirements across various applications. The timers are compact in design to fit all modular panels. Slim 17.5 mm modular design. Multi-voltage 12-240 V ac/dc. Possibility of external load connection in parallel to the control input. 3-wire PNP sensor compatible. Small screw knobs for right tuning. Large knobs allow setting of right configuration. 2 LED indicators. Standard DIN Rail mounting Supply Voltage = 12 - 240 V ac/dc Time Range = 0.5 s - 10 days Mode of Operation = Repeat Cycle Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Series = Syr-Line Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT

The specialised Syrline range of high power timers are designed to satisfy unique requirements across various applications. The timers are compact in design to fit all modular panels.
Slim 17.5 mm modular design. Multi-voltage 12-240 V ac/dc. Possibility of external load connection in parallel to the control input. 3-wire PNP sensor compatible. Small screw knobs for right tuning. Large knobs allow setting of right configuration. 2 LED indicators. Standard DIN Rail mounting
Supply Voltage = 12 - 240 V ac/dc
Time Range = 0.5 s - 10 days
Mode of Operation = Repeat Cycle
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 2
Series = Syr-Line
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT

Supplier's Site
Time Delay Relays - BL2R08MV1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
BL2R08MV1
Time Delay Relays BL2R08MV1
Repeat Cycle Time Delay Relay DPDT (2 Form C) 0.5 Sec ~ 240 Hrs Delay 8A @ 250VAC DIN Rail

Repeat Cycle Time Delay Relay DPDT (2 Form C) 0.5 Sec ~ 240 Hrs Delay 8A @ 250VAC DIN Rail

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 966-1830-ND 1363224 BL2R08MV1
Product Name Time Delay Relays Time Delay Relays
Time Ranges 0.5 Sec ~ 240 Hrs Hours, Minutes, Seconds 0.5 Sec ~ 240 Hrs
Mounting Din Rail Din Rail; DIN Rail
Approvals / Ratings RoHS Compliant
Timer Type Recycle Recycle
Function Type Single Function Single Function
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.11 - Time switches 16A - 121182300000 - Finder S.p.A. con unico socio
Specs
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
High Performance Timing Relay - 700-FSL3DZ12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 8086623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type One-Shot
Function Type Single Function
View Details