Delay On Operate with instantaneous contact, Multi-voltage timer LEDK in a 17.5mm DIN rail housing.
Instantaneous contact (Relay 1). Delay on operate timing function (Relay 2). 7 selectable time ranges. Fine adjustment of selected time range. Multi-voltage input. 2x SPDT relay output . Green LED indication for supply and timing status. Red LED indication for relay status. 17.5 mm width. DIN rail mounting
Supply Voltage = 12 - 230 V ac/dc
Time Range = 0.1 s - 100 h
Mode of Operation = Delay On with Instantaneous Contact
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = 2 x SPDT
Current Maximum = 8 A
| RS Components, Ltd. | |
|---|---|
| Product Category | Time Delay Relays |
| Product Number | 8285173 |
| Time Ranges | Hours, Minutes, Seconds |
| Timer Type | Delay On with Instantaneous Contact |
| Function Type | Single Function |
| Minimum | 0.1000 seconds |