Panasonic Time Delay Relays S1DXM-A2C10M-AC24V

Description
Analog multi-range timer series which provides a cost-effective option without compromise on quality Features of the S1DXM-M Series. Cost-effective pricing which allows for a premium quality product without the premium price. Cadmium-free contacts used. Easily adjustable time range thanks to front mounted switches. Frontal IP40 rating but can be raised to IP50 when used with protective cover ADX18008. Fixed power-ON delay operation mode. LED operational indicator for easy status recognition. Supports time ranges from 1 second to 10 hours Supply Voltage = 24 V ac Time Range = 0.05 s - 10 min Mode of Operation = Power ON Delay Mounting Type = Panel Mount Number of Timer Functions = Single Number of Contacts = 2 Series = S1DXM Time Increment = Minutes, Seconds Power Supply = External Current Maximum = 80 mA
Request a Quote
Description
Analog multi-range timer series which provides a cost-effective option without compromise on quality Features of the S1DXM-M Series. Cost-effective pricing which allows for a premium quality product without the premium price. Cadmium-free contacts used. Easily adjustable time range thanks to front mounted switches. Frontal IP40 rating but can be raised to IP50 when used with protective cover ADX18008. Fixed power-ON delay operation mode. LED operational indicator for easy status recognition. Supports time ranges from 1 second to 10 hours Supply Voltage = 24 V ac Time Range = 0.05 s - 10 min Mode of Operation = Power ON Delay Mounting Type = Panel Mount Number of Timer Functions = Single Number of Contacts = 2 Series = S1DXM Time Increment = Minutes, Seconds Power Supply = External Current Maximum = 80 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8127863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analog multi-range timer series which provides a cost-effective option without compromise on quality Features of the S1DXM-M Series. Cost-effective pricing which allows for a premium quality product without the premium price. Cadmium-free contacts used. Easily adjustable time range thanks to front mounted switches. Frontal IP40 rating but can be raised to IP50 when used with protective cover ADX18008. Fixed power-ON delay operation mode. LED operational indicator for easy status recognition. Supports time ranges from 1 second to 10 hours Supply Voltage = 24 V ac Time Range = 0.05 s - 10 min Mode of Operation = Power ON Delay Mounting Type = Panel Mount Number of Timer Functions = Single Number of Contacts = 2 Series = S1DXM Time Increment = Minutes, Seconds Power Supply = External Current Maximum = 80 mA

Analog multi-range timer series which provides a cost-effective option without compromise on quality
Features of the S1DXM-M Series. Cost-effective pricing which allows for a premium quality product without the premium price. Cadmium-free contacts used. Easily adjustable time range thanks to front mounted switches. Frontal IP40 rating but can be raised to IP50 when used with protective cover ADX18008. Fixed power-ON delay operation mode. LED operational indicator for easy status recognition. Supports time ranges from 1 second to 10 hours
Supply Voltage = 24 V ac
Time Range = 0.05 s - 10 min
Mode of Operation = Power ON Delay
Mounting Type = Panel Mount
Number of Timer Functions = Single
Number of Contacts = 2
Series = S1DXM
Time Increment = Minutes, Seconds
Power Supply = External
Current Maximum = 80 mA

Supplier's Site
Time Delay Relays - S1DXM-A2C10M-AC24V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
S1DXM-A2C10M-AC24V
Time Delay Relays S1DXM-A2C10M-AC24V
On-Delay Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 10 Min Delay 7A @ 250VAC Socketable

On-Delay Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 10 Min Delay 7A @ 250VAC Socketable

Buy Now

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 8127863 S1DXM-A2C10M-AC24V
Product Name Time Delay Relays
Time Ranges Minutes, Seconds 0.05 Sec ~ 10 Min
Timer Type ON-Delay ON-Delay
Function Type Single Function
Minimum 0.0500 seconds 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.61 - Digital time switch 16A - 126182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
High Perf On-Delay SPDT Time Relay - 700-FSA3UU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 4594357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type ON-Delay
Function Type Single Function
View Details