Schneider Electric Time Delay Relays XB5DTGM4

Description
RELAY TIME DELAY 10MIN PNL MT
Request a Quote Datasheet
Description
RELAY TIME DELAY 10MIN PNL MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 4008-XB5DTGM4-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
4008-XB5DTGM4-ND
Time Delay Relays 4008-XB5DTGM4-ND
RELAY TIME DELAY 10MIN PNL MT

RELAY TIME DELAY 10MIN PNL MT

Buy Now Datasheet
 - 1345392 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric XB5 series panel mount on delay timers. The XB5 timers range feature a 22.5 mm mounting hole, a single static output and are available with various time ranges. 22.5 mm Mounting Hole. LED indicator. Screw terminals Supply Voltage = 110 - 230 V ac/dc Time Range = 0.5 - 10 min Mounting Type = Panel Mount Number of Timer Functions = Single Series = Harmony XB5 Power Supply = External Current Maximum = 10 A Terminal Type = Screw Minimum Voltage = 110 V ac/dc Maximum Voltage = 230 V ac/dc

Schneider Electric XB5 series panel mount on delay timers. The XB5 timers range feature a 22.5 mm mounting hole, a single static output and are available with various time ranges.
22.5 mm Mounting Hole. LED indicator. Screw terminals
Supply Voltage = 110 - 230 V ac/dc
Time Range = 0.5 - 10 min
Mounting Type = Panel Mount
Number of Timer Functions = Single
Series = Harmony XB5
Power Supply = External
Current Maximum = 10 A
Terminal Type = Screw
Minimum Voltage = 110 V ac/dc
Maximum Voltage = 230 V ac/dc

Supplier's Site
Time Delay Relays - XB5DTGM4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
XB5DTGM4
Time Delay Relays XB5DTGM4
Programmable (Multi-Function) Time Delay Relay 0.5 Min ~ 10 Min Delay Panel Mount

Programmable (Multi-Function) Time Delay Relay 0.5 Min ~ 10 Min Delay Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 4008-XB5DTGM4-ND 1345392 XB5DTGM4
Product Name Time Delay Relays Time Delay Relays
Time Ranges 0.5 Min ~ 10 Min 0.5 Min ~ 10 Min
Unlock Full Specs
to access all available technical data

Similar Products

 - 5377721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details
Tube Base Timing Relay - 700-HTF12040MU120 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Type 12.31 - Time switches 16A - 123182300007 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details