Panasonic PM4HAH24SJ

Description
100 V → 240 Vac or 24 Vac/dc voltage input. Large time range: (0.1 s → 500 h) 16 time ranges available for selection. High switching capacity (5 A, 250 Vac). 2 changeover contacts. 3 control inputs: stop, signal, reset. DIN housing. Protection rating IP50. 11-pin connection socket (accessible from back) for control panel assembly RS stock no. 403-869. Frames for front plate assembly available separately (RS stock no. 113-8487) Supply Voltage = 24 V ac/dc Time Range = 1 s - 500 h Mode of Operation = Differential ON/OFF Delay, Pulse Flicker, Pulse ON Delay, Pulse ON Flicker, Pulse One Cycle, Pulse One Shot, Signal OFF Delay Mounting Type = Chassis Mount Number of Timer Functions = Multi Function Time Increment = Hours, Seconds Power Supply = External Current Maximum = 5 A Terminal Type = Screw Maximum Voltage = 250 V ac
Request a Quote
Description
100 V → 240 Vac or 24 Vac/dc voltage input. Large time range: (0.1 s → 500 h) 16 time ranges available for selection. High switching capacity (5 A, 250 Vac). 2 changeover contacts. 3 control inputs: stop, signal, reset. DIN housing. Protection rating IP50. 11-pin connection socket (accessible from back) for control panel assembly RS stock no. 403-869. Frames for front plate assembly available separately (RS stock no. 113-8487) Supply Voltage = 24 V ac/dc Time Range = 1 s - 500 h Mode of Operation = Differential ON/OFF Delay, Pulse Flicker, Pulse ON Delay, Pulse ON Flicker, Pulse One Cycle, Pulse One Shot, Signal OFF Delay Mounting Type = Chassis Mount Number of Timer Functions = Multi Function Time Increment = Hours, Seconds Power Supply = External Current Maximum = 5 A Terminal Type = Screw Maximum Voltage = 250 V ac
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 228784 - RS Components, Ltd.
Corby, Northants, United Kingdom
100 V → 240 Vac or 24 Vac/dc voltage input. Large time range: (0.1 s → 500 h) 16 time ranges available for selection. High switching capacity (5 A, 250 Vac). 2 changeover contacts. 3 control inputs: stop, signal, reset. DIN housing. Protection rating IP50. 11-pin connection socket (accessible from back) for control panel assembly RS stock no. 403-869. Frames for front plate assembly available separately (RS stock no. 113-8487) Supply Voltage = 24 V ac/dc Time Range = 1 s - 500 h Mode of Operation = Differential ON/OFF Delay, Pulse Flicker, Pulse ON Delay, Pulse ON Flicker, Pulse One Cycle, Pulse One Shot, Signal OFF Delay Mounting Type = Chassis Mount Number of Timer Functions = Multi Function Time Increment = Hours, Seconds Power Supply = External Current Maximum = 5 A Terminal Type = Screw Maximum Voltage = 250 V ac

100 V → 240 Vac or 24 Vac/dc voltage input. Large time range: (0.1 s → 500 h) 16 time ranges available for selection. High switching capacity (5 A, 250 Vac). 2 changeover contacts. 3 control inputs: stop, signal, reset. DIN housing. Protection rating IP50. 11-pin connection socket (accessible from back) for control panel assembly RS stock no. 403-869. Frames for front plate assembly available separately (RS stock no. 113-8487)
Supply Voltage = 24 V ac/dc
Time Range = 1 s - 500 h
Mode of Operation = Differential ON/OFF Delay, Pulse Flicker, Pulse ON Delay, Pulse ON Flicker, Pulse One Cycle, Pulse One Shot, Signal OFF Delay
Mounting Type = Chassis Mount
Number of Timer Functions = Multi Function
Time Increment = Hours, Seconds
Power Supply = External
Current Maximum = 5 A
Terminal Type = Screw
Maximum Voltage = 250 V ac

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 228784
Time Ranges Hours, Seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 8184575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot; Interval
Function Type Multi-function
View Details
Type 12.A1 - Time/Astro-Switch 16A - 12A182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
High Performance Timing Relay - 700-FSE3JU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
View Details