TE Connectivity Time Delay Relays CN1

Description
On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 9990 Hrs Delay 10A @ 277VAC Socketable
Request a Quote Datasheet
Description
On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 9990 Hrs Delay 10A @ 277VAC Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - PB1921-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
PB1921-ND
Time Delay Relays PB1921-ND
On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 9990 Hrs Delay 10A @ 277VAC Socketable

On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 9990 Hrs Delay 10A @ 277VAC Socketable

Buy Now Datasheet
 - 7821867 - RS Components, Ltd.
Corby, Northants, United Kingdom
Time delay relay for plug-in or panel mounting Thumbwheel switches for programming delay time. On delay function. LED status indicator Time Range = 0.1 sec - 9990 hrs Mounting Type = Panel Mount, Plug In Number of Contacts = 8 Current Maximum = 10 A Terminal Type = Plug, Screw Maximum Voltage = 30 V dc, 120 V ac Switch Configuration = DPDT Contact Material = Silver Cadmium Oxide Minimum Operating Temperature = -10°C Maximum Operating Temperature = +55°C

Time delay relay for plug-in or panel mounting
Thumbwheel switches for programming delay time. On delay function. LED status indicator
Time Range = 0.1 sec - 9990 hrs
Mounting Type = Panel Mount, Plug In
Number of Contacts = 8
Current Maximum = 10 A
Terminal Type = Plug, Screw
Maximum Voltage = 30 V dc, 120 V ac
Switch Configuration = DPDT
Contact Material = Silver Cadmium Oxide
Minimum Operating Temperature = -10°C
Maximum Operating Temperature = +55°C

Supplier's Site
Time Delay Relays - CN1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
CN1
Time Delay Relays CN1
On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 9990 Hrs Delay 10A @ 277VAC Socketable

On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 9990 Hrs Delay 10A @ 277VAC Socketable

Buy Now Datasheet
Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 120/30AC/DC - 70199330 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 120/30AC/DC
70199330
Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 120/30AC/DC 70199330
On-Delay, Time Delay Relay for Plug-in or Panel Mounting. Output relay turns on at the end of a programmed time interval, which is started by applying input voltage. LED flashes when output relay is off and is on continuously when the output relay is on. Removal of input voltage turns off output relay. Reapplying input voltage resets the unit. Timing: 0.1 Sec to 9,990 Hrs. Adjustable with thumbwheel switches. Contacts: 2 Form C (DPDT) silver-cadmium oxide alloy. Input Voltage: 120 VAC ±15%, 60 Hz. Rating: 10 A @ 30 VDC or 277 VAC, resistive; 1⁄2 HP @ 250 VAC. Termination: 8-pin octal style plug. Enclosure: Black plastic 1⁄16 DIN (48 mm × 48 mm) case. Sockets: Fits either 27E122 or 27E891 (snap-on) screw terminal sockets. Weight: 4.3 Oz.

On-Delay, Time Delay Relay for Plug-in or Panel Mounting. Output relay turns on at the end of a programmed time interval, which is started by applying input voltage. LED flashes when output relay is off and is on continuously when the output relay is on. Removal of input voltage turns off output relay. Reapplying input voltage resets the unit. Timing: 0.1 Sec to 9,990 Hrs. Adjustable with thumbwheel switches. Contacts: 2 Form C (DPDT) silver-cadmium oxide alloy. Input Voltage: 120 VAC ±15%, 60 Hz. Rating: 10 A @ 30 VDC or 277 VAC, resistive; 1⁄2 HP @ 250 VAC. Termination: 8-pin octal style plug. Enclosure: Black plastic 1⁄16 DIN (48 mm × 48 mm) case. Sockets: Fits either 27E122 or 27E891 (snap-on) screw terminal sockets. Weight: 4.3 Oz.

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays Time Delay Relays
Product Number PB1921-ND 7821867 CN1 70199330
Product Name Time Delay Relays Time Delay Relays Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 120/30AC/DC
Time Ranges 0.1 Sec ~ 9990 Hrs 0.1 Sec ~ 9990 Hrs
Mounting Socket or Plug-in Style Socket or Plug-in Style; Socketable
Timer Type ON-Delay ON-Delay ON-Delay
Function Type Single Function
Pole and Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT (2 Form C) Double Pole, Double Throw (DPDT)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Timing Relay - 700-FSC3BU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Type 12.B2 - Annual Astro Switch with Bluetooth - 12B282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
 - 1232098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
Pole and Throw Specifications 4PDT
View Details