TE Connectivity Time Delay Relays CUA-41-70001

Description
On-Delay Time Delay Relay DPDT (2 Form C) Fixed, 1 Sec Delay 10A @ 277VAC Socketable
Request a Quote Datasheet
Description
On-Delay Time Delay Relay DPDT (2 Form C) Fixed, 1 Sec Delay 10A @ 277VAC Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - PB2153-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
PB2153-ND
Time Delay Relays PB2153-ND
On-Delay Time Delay Relay DPDT (2 Form C) Fixed, 1 Sec Delay 10A @ 277VAC Socketable

On-Delay Time Delay Relay DPDT (2 Form C) Fixed, 1 Sec Delay 10A @ 277VAC Socketable

Buy Now Datasheet
 - 7821854 - RS Components, Ltd.
Corby, Northants, United Kingdom
Time delay relay with variety of mounting options. Fixed adjustable type. On delay function. 10 A output relay Time Range = 1 s Current Maximum = 10 A Terminal Type = Quick Connect Maximum Voltage = 277 V ac, 30 V dc Switch Configuration = DPDT Contact Material = Silver Cadmium Oxide Alloy

Time delay relay with variety of mounting options.
Fixed adjustable type. On delay function. 10 A output relay
Time Range = 1 s
Current Maximum = 10 A
Terminal Type = Quick Connect
Maximum Voltage = 277 V ac, 30 V dc
Switch Configuration = DPDT
Contact Material = Silver Cadmium Oxide Alloy

Supplier's Site
Time Delay Relays - CUA-41-70001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
CUA-41-70001
Time Delay Relays CUA-41-70001
On-Delay Time Delay Relay DPDT (2 Form C) Fixed, 1 Sec Delay 10A @ 277VAC Socketable

On-Delay Time Delay Relay DPDT (2 Form C) Fixed, 1 Sec Delay 10A @ 277VAC Socketable

Buy Now Datasheet
Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;1 sec - 70198597 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;1 sec
70198597
Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;1 sec 70198597
Features: Delay on Operate 10 Amp Output with DPDT Contacts Input Voltage: 120 VAC Release Time: 150 mSec Recycle Time: 150 mSec Weight: 3.5 Oz. Socket Mount

Features:

  • Delay on Operate
  • 10 Amp Output with DPDT Contacts
  • Input Voltage: 120 VAC
  • Release Time: 150 mSec
  • Recycle Time: 150 mSec
  • Weight: 3.5 Oz.
  • Socket Mount
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays Time Delay Relays
Product Number PB2153-ND 7821854 CUA-41-70001 70198597
Product Name Time Delay Relays Time Delay Relays Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;1 sec
Time Ranges Fixed, 1 Sec Fixed, 1 Sec
Mounting Socket or Plug-in Style Socket or Plug-in Style; Socketable Plain Case
Timer Type ON-Delay ON-Delay ON-Delay
Function Type Single Function
Pole and Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT (2 Form C) Double Pole, Double Throw (DPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.11 - Time switches 16A - 121182301000 - Finder S.p.A. con unico socio
Specs
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
High Performance Timing Relay - 700-FSI3GZ12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 260482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type Off-Delay
Function Type Single Function
View Details