TE Connectivity Time Delay Relays CB-1002B-70

Description
On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 5 Sec Delay 10A @ 277VAC Socketable
Request a Quote Datasheet
Description
On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 5 Sec Delay 10A @ 277VAC Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - PB671-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
PB671-ND
Time Delay Relays PB671-ND
On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 5 Sec Delay 10A @ 277VAC Socketable

On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 5 Sec Delay 10A @ 277VAC Socketable

Buy Now Datasheet
 - 7821817 - RS Components, Ltd.
Corby, Northants, United Kingdom
CMOS IC time delay relay Knob adjustable type. Dial scale. 2% repeatability. On delay operate funktion. 10 A output relay. White plastic case Time Range = 0.1 - 5 s Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 8 Current Maximum = 10 A Terminal Type = Plug Maximum Voltage = 30 V dc, 277 V ac Contact Material = Silver Cadmium Oxide Alloy Minimum Operating Temperature = -10°C Switch Configuration = DPDT

CMOS IC time delay relay
Knob adjustable type. Dial scale. 2% repeatability. On delay operate funktion. 10 A output relay. White plastic case
Time Range = 0.1 - 5 s
Mounting Type = Plug In
Number of Timer Functions = Multi Function
Number of Contacts = 8
Current Maximum = 10 A
Terminal Type = Plug
Maximum Voltage = 30 V dc, 277 V ac
Contact Material = Silver Cadmium Oxide Alloy
Minimum Operating Temperature = -10°C
Switch Configuration = DPDT

Supplier's Site
Time Delay Relays - CB-1002B-70 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
CB-1002B-70
Time Delay Relays CB-1002B-70
On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 5 Sec Delay 10A @ 277VAC Socketable

On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 5 Sec Delay 10A @ 277VAC Socketable

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number PB671-ND 7821817 CB-1002B-70
Product Name Time Delay Relays Time Delay Relays
Time Ranges 0.1 Sec ~ 5 Sec 0.1 Sec ~ 5 Sec
Mounting Socket or Plug-in Style Socket or Plug-in Style; Socketable
Timer Type ON-Delay ON-Delay
Function Type Single Function Multi-function
Pole and Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT (2 Form C)
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1423162-0 - Quarktwin Technology Ltd.
Specs
Time Ranges 1 Min ~ 10 Min
Mounting Panel; Panel Mount
Timer Type Off-Delay
View Details
Type 12.A1 - Time/Astro-Switch 16A - 12A182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
High Performance Timing Relay - 700-FSI3KU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 1239736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Star Delta Start Up
Function Type Single Function
View Details