RS Components, Ltd. 8966832

Description
RS Star delta time delay relay for total electrical isolation. The timers are compact in size and suitable for DIN Rail mounting. • 17.5 mm width. • Star delta timing function. • DIN Rail mounting. • Integrated dual voltage. • 0.3s-30h timing range. • LED indication for power and relay status. • IP20 (terminals), IP40 (enclosure) protection Supply Voltage = 240 - 415 V ac Time Range = 3 - 120 s Mode of Operation = Star Delta Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = CO (Delta), CO (Star) Current Maximum = 5 A
Request a Quote
Description
RS Star delta time delay relay for total electrical isolation. The timers are compact in size and suitable for DIN Rail mounting. • 17.5 mm width. • Star delta timing function. • DIN Rail mounting. • Integrated dual voltage. • 0.3s-30h timing range. • LED indication for power and relay status. • IP20 (terminals), IP40 (enclosure) protection Supply Voltage = 240 - 415 V ac Time Range = 3 - 120 s Mode of Operation = Star Delta Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = CO (Delta), CO (Star) Current Maximum = 5 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8966832 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Star delta time delay relay for total electrical isolation. The timers are compact in size and suitable for DIN Rail mounting. • 17.5 mm width. • Star delta timing function. • DIN Rail mounting. • Integrated dual voltage. • 0.3s-30h timing range. • LED indication for power and relay status. • IP20 (terminals), IP40 (enclosure) protection Supply Voltage = 240 - 415 V ac Time Range = 3 - 120 s Mode of Operation = Star Delta Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = CO (Delta), CO (Star) Current Maximum = 5 A

RS Star delta time delay relay for total electrical isolation. The timers are compact in size and suitable for DIN Rail mounting.
• 17.5 mm width. • Star delta timing function. • DIN Rail mounting. • Integrated dual voltage. • 0.3s-30h timing range. • LED indication for power and relay status. • IP20 (terminals), IP40 (enclosure) protection
Supply Voltage = 240 - 415 V ac
Time Range = 3 - 120 s
Mode of Operation = Star Delta
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Seconds
Power Supply = External
Contact Configuration = CO (Delta), CO (Star)
Current Maximum = 5 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 8966832
Time Ranges Seconds
Timer Type Star Delta
Function Type Single Function
Minimum 3 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 7596656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Minutes, Seconds
Timer Type Star Delta
Function Type Single Function
View Details
 - 343997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details
 - 4594442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Off-Delay
Function Type Single Function
View Details
 - 349917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Delay Cycle
Function Type Single Function
View Details