Panasonic Time Delay Relays PM4HA-H-24VW

Description
PM4H-A Electronic multi function time delay relay is DIN Rail mountable with a robust setting wheel that can be easily operated while wearing gloves. - 8 different operating modes. - Short body, 62.5 mm. - 2 voltage-free changeover contacts. - LEDs for status display. - Screw terminal connections. - IP65 (front panel) protection. - 0 setting instantaneous output operation. - Multiple time ranges 1 s → 500 h Supply Voltage = 24 V ac/dc Time Range = 1 s - 500 h Mode of Operation = ON Delay Mounting Type = Flush Mount Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = DPDT Terminal Type = 11-Pin Connector
Request a Quote
Description
PM4H-A Electronic multi function time delay relay is DIN Rail mountable with a robust setting wheel that can be easily operated while wearing gloves. - 8 different operating modes. - Short body, 62.5 mm. - 2 voltage-free changeover contacts. - LEDs for status display. - Screw terminal connections. - IP65 (front panel) protection. - 0 setting instantaneous output operation. - Multiple time ranges 1 s → 500 h Supply Voltage = 24 V ac/dc Time Range = 1 s - 500 h Mode of Operation = ON Delay Mounting Type = Flush Mount Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = DPDT Terminal Type = 11-Pin Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5150683 - RS Components, Ltd.
Corby, Northants, United Kingdom
PM4H-A Electronic multi function time delay relay is DIN Rail mountable with a robust setting wheel that can be easily operated while wearing gloves. - 8 different operating modes. - Short body, 62.5 mm. - 2 voltage-free changeover contacts. - LEDs for status display. - Screw terminal connections. - IP65 (front panel) protection. - 0 setting instantaneous output operation. - Multiple time ranges 1 s → 500 h Supply Voltage = 24 V ac/dc Time Range = 1 s - 500 h Mode of Operation = ON Delay Mounting Type = Flush Mount Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = DPDT Terminal Type = 11-Pin Connector

PM4H-A Electronic multi function time delay relay is DIN Rail mountable with a robust setting wheel that can be easily operated while wearing gloves.
- 8 different operating modes. - Short body, 62.5 mm. - 2 voltage-free changeover contacts. - LEDs for status display. - Screw terminal connections. - IP65 (front panel) protection. - 0 setting instantaneous output operation. - Multiple time ranges 1 s → 500 h
Supply Voltage = 24 V ac/dc
Time Range = 1 s - 500 h
Mode of Operation = ON Delay
Mounting Type = Flush Mount
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Hours, Seconds
Power Supply = External
Contact Configuration = DPDT
Terminal Type = 11-Pin Connector

Supplier's Site
Time Delay Relays - PM4HA-H-24VW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
PM4HA-H-24VW
Time Delay Relays PM4HA-H-24VW
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 500 Hrs Delay 5A @ 250VAC Socketable

Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 500 Hrs Delay 5A @ 250VAC Socketable

Buy Now

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 5150683 PM4HA-H-24VW
Product Name Time Delay Relays
Time Ranges Hours, Seconds 0.1 Sec ~ 500 Hrs
Timer Type ON-Delay
Function Type Single Function Multi-function
Minimum 1 seconds 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A4 - Time/Astro-Switch 16A - 12A482300010 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
On-Delay High Performance Timing Relay - 700-FSA3HZ12 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 7983448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Interval
Function Type Single Function
View Details