OMRON Automation and Safety H3RN-1-B DC24

Description
5-Pin multi function timers are compact in size and suitable for use with G2R relay sockets. • Compatible with push in plus terminal block sockets. • 5-pin plug-in terminal. • Black, compact design. • Standard multiple time ranges and multiple operating modes. • SPDT and DPST output models available Supply Voltage = 24 V dc Time Range = 0.1 s - 10 min Mode of Operation = Delay ON, Flicker OFF Start, Flicker ON Start, Interval Mounting Type = Panel Mount Number of Timer Functions = Multi Function Number of Contacts = 2 Series = H3RN Time Increment = Minutes, Seconds Power Supply = External Contact Configuration = SPDT
Request a Quote
Description
5-Pin multi function timers are compact in size and suitable for use with G2R relay sockets. • Compatible with push in plus terminal block sockets. • 5-pin plug-in terminal. • Black, compact design. • Standard multiple time ranges and multiple operating modes. • SPDT and DPST output models available Supply Voltage = 24 V dc Time Range = 0.1 s - 10 min Mode of Operation = Delay ON, Flicker OFF Start, Flicker ON Start, Interval Mounting Type = Panel Mount Number of Timer Functions = Multi Function Number of Contacts = 2 Series = H3RN Time Increment = Minutes, Seconds Power Supply = External Contact Configuration = SPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1066272 - RS Components, Ltd.
Corby, Northants, United Kingdom
5-Pin multi function timers are compact in size and suitable for use with G2R relay sockets. • Compatible with push in plus terminal block sockets. • 5-pin plug-in terminal. • Black, compact design. • Standard multiple time ranges and multiple operating modes. • SPDT and DPST output models available Supply Voltage = 24 V dc Time Range = 0.1 s - 10 min Mode of Operation = Delay ON, Flicker OFF Start, Flicker ON Start, Interval Mounting Type = Panel Mount Number of Timer Functions = Multi Function Number of Contacts = 2 Series = H3RN Time Increment = Minutes, Seconds Power Supply = External Contact Configuration = SPDT

5-Pin multi function timers are compact in size and suitable for use with G2R relay sockets.
• Compatible with push in plus terminal block sockets. • 5-pin plug-in terminal. • Black, compact design. • Standard multiple time ranges and multiple operating modes. • SPDT and DPST output models available
Supply Voltage = 24 V dc
Time Range = 0.1 s - 10 min
Mode of Operation = Delay ON, Flicker OFF Start, Flicker ON Start, Interval
Mounting Type = Panel Mount
Number of Timer Functions = Multi Function
Number of Contacts = 2
Series = H3RN
Time Increment = Minutes, Seconds
Power Supply = External
Contact Configuration = SPDT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 1066272
Time Ranges Minutes, Seconds
Timer Type Interval
Function Type Multi-function
Minimum 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.31 - Time switches 16A - 123182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
On-Delay High Performance Timing Relay - 700-FSA3KU23 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 160240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Milliseconds, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot
Function Type Multi-function
View Details