RS Components, Ltd. 8966835

Description
RS Star delta time delay relay for total electrical isolation. The timers are compact in size and suitable for DIN Rail mounting. • 17.5 mm width. • Star delta timing function. • DIN Rail mounting. • Integrated dual voltage. • 0.3s-30h timing range. • LED indication for power and relay status. • IP20 (terminals), IP40 (enclosure) protection Supply Voltage = 115 V ac Time Range = 3 - 120 s Mode of Operation = Star Delta Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = SPNO Current Maximum = 5 A
Request a Quote
Description
RS Star delta time delay relay for total electrical isolation. The timers are compact in size and suitable for DIN Rail mounting. • 17.5 mm width. • Star delta timing function. • DIN Rail mounting. • Integrated dual voltage. • 0.3s-30h timing range. • LED indication for power and relay status. • IP20 (terminals), IP40 (enclosure) protection Supply Voltage = 115 V ac Time Range = 3 - 120 s Mode of Operation = Star Delta Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = SPNO Current Maximum = 5 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8966835 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Star delta time delay relay for total electrical isolation. The timers are compact in size and suitable for DIN Rail mounting. • 17.5 mm width. • Star delta timing function. • DIN Rail mounting. • Integrated dual voltage. • 0.3s-30h timing range. • LED indication for power and relay status. • IP20 (terminals), IP40 (enclosure) protection Supply Voltage = 115 V ac Time Range = 3 - 120 s Mode of Operation = Star Delta Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = SPNO Current Maximum = 5 A

RS Star delta time delay relay for total electrical isolation. The timers are compact in size and suitable for DIN Rail mounting.
• 17.5 mm width. • Star delta timing function. • DIN Rail mounting. • Integrated dual voltage. • 0.3s-30h timing range. • LED indication for power and relay status. • IP20 (terminals), IP40 (enclosure) protection
Supply Voltage = 115 V ac
Time Range = 3 - 120 s
Mode of Operation = Star Delta
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Seconds
Power Supply = External
Contact Configuration = SPNO
Current Maximum = 5 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 8966835
Time Ranges Seconds
Timer Type Star Delta
Function Type Single Function
Minimum 3 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 260498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Off-Delay
Function Type Single Function
View Details
 - 1232801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Multi function with NFC
Function Type Multi-function
View Details
 - 5362555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -22 to 257 F (-30 to 125 C)
Minimum 0.0 seconds
Maximum 0.5000 hours
View Details
 - 2241304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes
Timer Type Recycle
Function Type Multi-function
View Details