Crydom Corporation Time Delay Relays DRTH06D06

Description
Interval Time Delay Relay SPST-NO (1 Form A) Delay 6A @ 48VDC DIN Rail
Request a Quote Datasheet
Description
Interval Time Delay Relay SPST-NO (1 Form A) Delay 6A @ 48VDC DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - CC2037-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
CC2037-ND
Time Delay Relays CC2037-ND
Interval Time Delay Relay SPST-NO (1 Form A) Delay 6A @ 48VDC DIN Rail

Interval Time Delay Relay SPST-NO (1 Form A) Delay 6A @ 48VDC DIN Rail

Buy Now Datasheet
 - 1445924 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crydom SeriesOne DR DIN Rail-mounted solid state relay timers with AC or DC output voltage. The solid-state timers are available in a variety of industry standard timing functions and various input and output voltage options. Single channel 6 A output power rating,Compact size (11 mm wide),8 industry standard functions available,IP20 housing with unique integrated heat sink design,LED status indicator Supply Voltage = 12 - 24 V ac/dc Time Range = 0.1 s - 100 h Mode of Operation = Interval Mounting Type = DIN Rail Number of Timer Functions = 1 Number of Contacts = 2 Series = SeriesOneDR Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPNO

Crydom SeriesOne DR DIN Rail-mounted solid state relay timers with AC or DC output voltage. The solid-state timers are available in a variety of industry standard timing functions and various input and output voltage options.
Single channel 6 A output power rating,Compact size (11 mm wide),8 industry standard functions available,IP20 housing with unique integrated heat sink design,LED status indicator
Supply Voltage = 12 - 24 V ac/dc
Time Range = 0.1 s - 100 h
Mode of Operation = Interval
Mounting Type = DIN Rail
Number of Timer Functions = 1
Number of Contacts = 2
Series = SeriesOneDR
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = SPNO

Supplier's Site
Time Delay Relays - DRTH06D06 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
DRTH06D06
Time Delay Relays DRTH06D06
Interval Time Delay Relay SPST-NO (1 Form A) Delay 6A @ 48VDC DIN Rail

Interval Time Delay Relay SPST-NO (1 Form A) Delay 6A @ 48VDC DIN Rail

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number CC2037-ND 1445924 DRTH06D06
Product Name Time Delay Relays Time Delay Relays
Mounting Din Rail Din Rail; DIN Rail
Timer Type Interval Interval Interval
Function Type Single Function Single Function
Contact Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST) SPNO Single Pole, Single Throw (SPST); SPST-NO (1 Form A)
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A1 - Time/Astro-Switch 16A - 12A182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 1239740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Off-Delay
Function Type Multi-function
View Details
Tube Base Timing Relay - 700-HTF12100MA2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details