Schneider Electric Relay;E-Mech;Timing;Off Delay;DPDT;Cur-Rtg 12A;Ctrl-V 24AC/DC;11 Pin TDRSRXP-24

Description
Time delay relays that are dual-function, dual-voltage and socket-compatible. The integrated DIP switching allows the user to easily adjust a wide timing range. Output and input indication. Removable knob. Integrated DIP switch. Octal and square base available. Optional side and top flange mounting Supply Voltage = 24 V ac/dc Time Range = 0.1 s - 10 h Mode of Operation = One Shot Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 11 Series = TDRSRXP Time Increment = Hours, Minutes, Seconds Power Supply = Internal Current Maximum = 12 A
Request a Quote
Description
Time delay relays that are dual-function, dual-voltage and socket-compatible. The integrated DIP switching allows the user to easily adjust a wide timing range. Output and input indication. Removable knob. Integrated DIP switch. Octal and square base available. Optional side and top flange mounting Supply Voltage = 24 V ac/dc Time Range = 0.1 s - 10 h Mode of Operation = One Shot Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 11 Series = TDRSRXP Time Increment = Hours, Minutes, Seconds Power Supply = Internal Current Maximum = 12 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8148383 - RS Components, Ltd.
Corby, Northants, United Kingdom
Time delay relays that are dual-function, dual-voltage and socket-compatible. The integrated DIP switching allows the user to easily adjust a wide timing range. Output and input indication. Removable knob. Integrated DIP switch. Octal and square base available. Optional side and top flange mounting Supply Voltage = 24 V ac/dc Time Range = 0.1 s - 10 h Mode of Operation = One Shot Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 11 Series = TDRSRXP Time Increment = Hours, Minutes, Seconds Power Supply = Internal Current Maximum = 12 A

Time delay relays that are dual-function, dual-voltage and socket-compatible. The integrated DIP switching allows the user to easily adjust a wide timing range.
Output and input indication. Removable knob. Integrated DIP switch. Octal and square base available. Optional side and top flange mounting
Supply Voltage = 24 V ac/dc
Time Range = 0.1 s - 10 h
Mode of Operation = One Shot
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 11
Series = TDRSRXP
Time Increment = Hours, Minutes, Seconds
Power Supply = Internal
Current Maximum = 12 A

Supplier's Site
Relay;E-Mech;Timing;Off Delay;DPDT;Cur-Rtg 12A;Ctrl-V 24AC/DC;11 Pin - 70185009 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;Off Delay;DPDT;Cur-Rtg 12A;Ctrl-V 24AC/DC;11 Pin
70185009
Relay;E-Mech;Timing;Off Delay;DPDT;Cur-Rtg 12A;Ctrl-V 24AC/DC;11 Pin 70185009
Octal or square base 12 A @ 240 VAC/30 VDC multifunction time delay relays have two functions with 8 selectable timing ranges from 0.1 seconds to 10 hours. The input voltage can be AC or DC. All function and timing are selected from the DIP switch and timing fine tuned with a removable adjustment knob. Removing knob makes timer tamper proof. The red and green LED indicates power applied to the input (green), output energized (red). Repeatability ±3% full scale. Non-polarity sensitive. Contact Material: Silver alloy, gold flashed. Operating Temperature: –20°C to +55°C. Electrical Life: 100,000 operations at rated load. Mates with 70-464-1, 70-465-1, 70-750DL8-1, 70-750DL11-1 and 70-463-1 screw terminal sockets. Optional panel or DIN rail adapters available. Functions: TDRSOX: On Delay, Interval TDRSRX: Off Delay, Retriggerable One-Shot Features: Dual Function: On Delay/Interval, Off Delay/Retriggerable One Shot Indicator LEDs: Green Shows Power ON, Red Shows Output Relay Energized Compact Size: 36 mm Wide to Optimize DIN Rail Space Contact Form: DPDT Accepts Flange Adapters: Panel Mount or DIN Mount with Terminals Exposed Removable Knob: Prevent Tampering, Remove Knob to Expose Recessed Screwdriver Slot Protection: IP40

Octal or square base 12 A @ 240 VAC/30 VDC multifunction time delay relays have two functions with 8 selectable timing ranges from 0.1 seconds to 10 hours. The input voltage can be AC or DC. All function and timing are selected from the DIP switch and timing fine tuned with a removable adjustment knob. Removing knob makes timer tamper proof. The red and green LED indicates power applied to the input (green), output energized (red). Repeatability ±3% full scale. Non-polarity sensitive.

Contact Material:
Silver alloy, gold flashed. Operating Temperature: –20°C to +55°C. Electrical Life: 100,000 operations at rated load. Mates with 70-464-1, 70-465-1, 70-750DL8-1, 70-750DL11-1 and 70-463-1 screw terminal sockets. Optional panel or DIN rail adapters available.
Functions:

  • TDRSOX: On Delay, Interval
  • TDRSRX: Off Delay, Retriggerable One-Shot
    Features:
  • Dual Function: On Delay/Interval, Off Delay/Retriggerable One Shot
  • Indicator LEDs: Green Shows Power ON, Red Shows Output Relay Energized
  • Compact Size: 36 mm Wide to Optimize DIN Rail Space
  • Contact Form: DPDT
  • Accepts Flange Adapters: Panel Mount or DIN Mount with Terminals Exposed
  • Removable Knob: Prevent Tampering, Remove Knob to Expose Recessed Screwdriver Slot
  • Protection: IP40
Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Time Delay Relays Time Delay Relays
Product Number 8148383 70185009
Product Name Relay;E-Mech;Timing;Off Delay;DPDT;Cur-Rtg 12A;Ctrl-V 24AC/DC;11 Pin
Time Ranges Hours, Minutes, Seconds
Timer Type One-Shot Off-Delay
Function Type Multi-function
Minimum 0.1000 seconds 0.1000 seconds
Maximum 10 hours 10 to ? hours
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.81 - Digital time Astro switch 16A - 128182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Time Delay Relays - 1-1423154-1-ND - DigiKey
Specs
Time Ranges 0.1 Sec ~ 0.3 Sec
Mounting Panel
Timer Type Off-Delay
View Details
2 suppliers
 - 347911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details
Solid State Timing Relay - 700-RTC20100U24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details