OMRON Automation and Safety H3RN1DC12

Description
• Functions - 143, 421, 611, 612 (for explanation of these functions refer to introductory pages in the Timers section). • Ultra slim 13 mm design, for G2R relay socket. • Dimensions W46mm, D13mm, H29 mm. • Creepage and Clearance 1.5 mm, 2.5 mm. • Operating Accuracy +/- 1% FS max. • Switching Voltage 250 Vac. Supply Voltage = 12 V dc Time Range = 0.1 s - 10 min Mode of Operation = Flicker OFF Start, Flicker ON Start Selectable by DIP Switch, Interval, ON Delay Mounting Type = Chassis Mount Number of Timer Functions = Multi Function Number of Contacts = 1 Series = H3RN Time Increment = Minutes, Seconds Power Supply = External Current Maximum = 3 A
Request a Quote
Description
• Functions - 143, 421, 611, 612 (for explanation of these functions refer to introductory pages in the Timers section). • Ultra slim 13 mm design, for G2R relay socket. • Dimensions W46mm, D13mm, H29 mm. • Creepage and Clearance 1.5 mm, 2.5 mm. • Operating Accuracy +/- 1% FS max. • Switching Voltage 250 Vac. Supply Voltage = 12 V dc Time Range = 0.1 s - 10 min Mode of Operation = Flicker OFF Start, Flicker ON Start Selectable by DIP Switch, Interval, ON Delay Mounting Type = Chassis Mount Number of Timer Functions = Multi Function Number of Contacts = 1 Series = H3RN Time Increment = Minutes, Seconds Power Supply = External Current Maximum = 3 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2361155 - RS Components, Ltd.
Corby, Northants, United Kingdom
• Functions - 143, 421, 611, 612 (for explanation of these functions refer to introductory pages in the Timers section). • Ultra slim 13 mm design, for G2R relay socket. • Dimensions W46mm, D13mm, H29 mm. • Creepage and Clearance 1.5 mm, 2.5 mm. • Operating Accuracy +/- 1% FS max. • Switching Voltage 250 Vac. Supply Voltage = 12 V dc Time Range = 0.1 s - 10 min Mode of Operation = Flicker OFF Start, Flicker ON Start Selectable by DIP Switch, Interval, ON Delay Mounting Type = Chassis Mount Number of Timer Functions = Multi Function Number of Contacts = 1 Series = H3RN Time Increment = Minutes, Seconds Power Supply = External Current Maximum = 3 A

• Functions - 143, 421, 611, 612 (for explanation of these functions refer to introductory pages in the Timers section). • Ultra slim 13 mm design, for G2R relay socket. • Dimensions W46mm, D13mm, H29 mm. • Creepage and Clearance 1.5 mm, 2.5 mm. • Operating Accuracy +/- 1% FS max. • Switching Voltage 250 Vac.
Supply Voltage = 12 V dc
Time Range = 0.1 s - 10 min
Mode of Operation = Flicker OFF Start, Flicker ON Start Selectable by DIP Switch, Interval, ON Delay
Mounting Type = Chassis Mount
Number of Timer Functions = Multi Function
Number of Contacts = 1
Series = H3RN
Time Increment = Minutes, Seconds
Power Supply = External
Current Maximum = 3 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 2361155
Time Ranges Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A2 - Time/Astro-Switch 16A - 12A282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
On-Delay High Performance Timing Relay - 700-FSA3CZ12 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Time Delay Relays - 1-1437489-3 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details
 - 347911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details