Schneider Electric Time Delay Relays RE48AMH13MW

Description
RELAY TIME DELAY 300HR 5A 250V
Request a Quote Datasheet
Description
RELAY TIME DELAY 300HR 5A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 4008-RE48AMH13MW-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
4008-RE48AMH13MW-ND
Time Delay Relays 4008-RE48AMH13MW-ND
RELAY TIME DELAY 300HR 5A 250V

RELAY TIME DELAY 300HR 5A 250V

Buy Now Datasheet
 - 9148233 - RS Components, Ltd.
Corby, Northants, United Kingdom
• 2 functions. • 48 x 48 mm. • Plug-in sub-base, 8 or 11 pin. • Self-extinguishing housing. • Selector switch on front panel. • 24-240 V ac supply voltage. • LED status indication. • IP50 (front face) & IP40 (housing) protection Supply Voltage = 24 - 240 V ac/dc Time Range = 0.02 s - 300 h Mode of Operation = Interval, Power On Delay Mounting Type = Panel Mount Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 5 A

• 2 functions. • 48 x 48 mm. • Plug-in sub-base, 8 or 11 pin. • Self-extinguishing housing. • Selector switch on front panel. • 24-240 V ac supply voltage. • LED status indication. • IP50 (front face) & IP40 (housing) protection
Supply Voltage = 24 - 240 V ac/dc
Time Range = 0.02 s - 300 h
Mode of Operation = Interval, Power On Delay
Mounting Type = Panel Mount
Number of Timer Functions = Multi Function
Number of Contacts = 2
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT
Current Maximum = 5 A

Supplier's Site
Time Delay Relays - RE48AMH13MW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
RE48AMH13MW
Time Delay Relays RE48AMH13MW
Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) x 2 0.02 Sec ~ 300 Hrs Delay 5A @ 250VAC/DC Panel Mount

Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) x 2 0.02 Sec ~ 300 Hrs Delay 5A @ 250VAC/DC Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 4008-RE48AMH13MW-ND 9148233 RE48AMH13MW
Product Name Time Delay Relays Time Delay Relays
Time Ranges 0.02 Sec ~ 300 Hrs Hours, Minutes, Seconds 0.02 Sec ~ 300 Hrs
Mounting Panel Panel; Panel Mount
Function Type Multi-function Multi-function Multi-function
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Double Pole, Double Throw (DPDT); DPDT Single Pole, Double Throw (SPDT); SPDT (1 Form C) x 2
Unlock Full Specs
to access all available technical data

Similar Products

 - 2171362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
Time Delay Relays - 1755067-1 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details
3 suppliers
Off-Delay High Performance Timing Relay - 700-FSB3DZ12 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
View Details
Type 12.A2 - Time/Astro-Switch 16A - 12A200240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details