RS Components, Ltd. 8966844

Description
RS Pro True Off delay time delay relay is a multi-voltage, multi-range timer that is compact in size and suitable for DIN Rail mounting. • Power OFF delay. • 22.5 mm width. • DIN Rail mounting. • DPCO output relay. • 0.6 s to 600 s timing range. • LED indication for power and relay status. • 24-240 V ac/dc supply voltage. • IP20 (terminals), IP40 (enclosure) protection Supply Voltage = 24 - 240 V ac/dc Time Range = 0.6 - 600 s Mode of Operation = True Off Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 5 A
Request a Quote
Description
RS Pro True Off delay time delay relay is a multi-voltage, multi-range timer that is compact in size and suitable for DIN Rail mounting. • Power OFF delay. • 22.5 mm width. • DIN Rail mounting. • DPCO output relay. • 0.6 s to 600 s timing range. • LED indication for power and relay status. • 24-240 V ac/dc supply voltage. • IP20 (terminals), IP40 (enclosure) protection Supply Voltage = 24 - 240 V ac/dc Time Range = 0.6 - 600 s Mode of Operation = True Off Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 5 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8966844 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro True Off delay time delay relay is a multi-voltage, multi-range timer that is compact in size and suitable for DIN Rail mounting. • Power OFF delay. • 22.5 mm width. • DIN Rail mounting. • DPCO output relay. • 0.6 s to 600 s timing range. • LED indication for power and relay status. • 24-240 V ac/dc supply voltage. • IP20 (terminals), IP40 (enclosure) protection Supply Voltage = 24 - 240 V ac/dc Time Range = 0.6 - 600 s Mode of Operation = True Off Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 5 A

RS Pro True Off delay time delay relay is a multi-voltage, multi-range timer that is compact in size and suitable for DIN Rail mounting.
• Power OFF delay. • 22.5 mm width. • DIN Rail mounting. • DPCO output relay. • 0.6 s to 600 s timing range. • LED indication for power and relay status. • 24-240 V ac/dc supply voltage. • IP20 (terminals), IP40 (enclosure) protection
Supply Voltage = 24 - 240 V ac/dc
Time Range = 0.6 - 600 s
Mode of Operation = True Off Delay
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Seconds
Power Supply = External
Contact Configuration = DPDT
Current Maximum = 5 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 8966844
Time Ranges Seconds
Timer Type Off-Delay
Function Type Single Function
Minimum 0.6000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 160256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Milliseconds, Minutes, Seconds
Timer Type Star Delta Start Up
Function Type Single Function
View Details
 - 1241077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Operating Temperature 32 to 122 F (0.0 to 50 C)
Timer Type Multi function
View Details
 - 347882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details
 - 3080784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay; One-Shot; Recycle
Function Type Multi-function
View Details