RE17R series timing relays enable simple automation cycles to be set up using wired logic. They are also used to compliment the functions of PLCs. Relay outputs provide complete isolation between the supply circuit and the output. It is possible to have several output circuits.
⢠17.5mm width. ⢠Multifunction. ⢠Multi-range. ⢠Multivoltage. ⢠LED state indicator. ⢠Relay output, C/O contact, 8A. ⢠Screw terminals. ⢠DIN rail mounting. ⢠IP50 (front panel), IP40 (housing) & IP20 (terminal block) protection
Supply Voltage = 24 V dc, 24 - 240 V ac
Time Range = 1 s - 100 h
Mode of Operation = Multi Function
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 2
Series = RE17
Time Increment = Hours, Minutes, Seconds
Contact Configuration = SPDT
Current Maximum = 8 A
RELAY TIME DELAY 100HR 8A 250V
Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays | Time Delay Relays |
| Product Number | 7912758 | 4008-RE17RMXMU-ND | RE17RMXMU |
| Product Name | Time Delay Relays | Time Delay Relays | |
| Time Ranges | Hours, Minutes, Seconds | 0.1 Sec ~ 100 Hrs | 0.1 Sec ~ 100 Hrs |
| Timer Type | Multi Function | ||
| Function Type | Multi-function | Multi-function | Multi-function |
| Minimum | 1 seconds | 0.1000 seconds |