SIE Computing Solutions, Inc. FAA08DW24

Description
Multi-voltage delay on operation electro-mechanical timers from Carlo Gavazzi provides the user with a reliable timing solution which is suitable for back & front panel mounting Multi-voltage Delay-On operation with 7 selectable timing rangesranging from 0.1s to 100h. Suitable for DIN mounting Supply Voltage = 12 - 240 V ac/dc Time Range = 0.05 s - 300 h Mode of Operation = Delay On Operate, Interval, One Shot, Symmetrical Recycler On First Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 4 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 8 A
Request a Quote
Description
Multi-voltage delay on operation electro-mechanical timers from Carlo Gavazzi provides the user with a reliable timing solution which is suitable for back & front panel mounting Multi-voltage Delay-On operation with 7 selectable timing rangesranging from 0.1s to 100h. Suitable for DIN mounting Supply Voltage = 12 - 240 V ac/dc Time Range = 0.05 s - 300 h Mode of Operation = Delay On Operate, Interval, One Shot, Symmetrical Recycler On First Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 4 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 8 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8593119 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-voltage delay on operation electro-mechanical timers from Carlo Gavazzi provides the user with a reliable timing solution which is suitable for back & front panel mounting Multi-voltage Delay-On operation with 7 selectable timing rangesranging from 0.1s to 100h. Suitable for DIN mounting Supply Voltage = 12 - 240 V ac/dc Time Range = 0.05 s - 300 h Mode of Operation = Delay On Operate, Interval, One Shot, Symmetrical Recycler On First Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 4 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 8 A

Multi-voltage delay on operation electro-mechanical timers from Carlo Gavazzi provides the user with a reliable timing solution which is suitable for back & front panel mounting
Multi-voltage Delay-On operation with 7 selectable timing rangesranging from 0.1s to 100h. Suitable for DIN mounting
Supply Voltage = 12 - 240 V ac/dc
Time Range = 0.05 s - 300 h
Mode of Operation = Delay On Operate, Interval, One Shot, Symmetrical Recycler On First
Mounting Type = Plug In
Number of Timer Functions = Multi Function
Number of Contacts = 4
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT
Current Maximum = 8 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 8593119
Time Ranges Hours, Minutes, Seconds
Timer Type One-Shot; Interval; Recycle
Function Type Multi-function
Minimum 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 6667946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Seconds
Timer Type ON-Delay
Function Type Multi-function
View Details
Type 12.01 - Time switches 16A - 120182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Star-Delta High Performance Timing Relay - 700-FSY2EA40 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Star Delta Timer
View Details