Schneider Electric Time Delay Relays XB5DTB25

Description
RELAY TIME DELAY 60MIN PNL MT
Request a Quote
Description
RELAY TIME DELAY 60MIN PNL MT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XB5DTB25 is a panel-mounted time delay relay from Quarktwin Technology Ltd., designed for applications requiring a delay of 3 to 60 minutes. It operates on a 24 V DC supply with a voltage range of 16.8 to 31.2 V DC. The relay features an open collector PNP output with a temporary permissible current of 10 A for short durations and a minimum switching current of 10 mA. The device has a plastic bezel and fixing collar, with a mounting diameter of 22 mm and a panel thickness compatibility of up to 6 mm. It includes reverse polarity and overvoltage protection, and is rated for operation in ambient temperatures from -20 to 60 °C. The relay has a repeat accuracy of ±0.5% and a setting accuracy of ±10% at 25 °C. The XB5DTB25 is equipped with a green LED for local signaling, indicating timing progress and output status. It meets various standards including UL 508 and EN/IEC 61812-1, and is certified for electromagnetic compatibility. The product is also compliant with environmental regulations, being mercury-free and having a green premium status.

Datasheet Summary
Powered by GS/AI

The XB5DTB25 is a panel-mounted time delay relay from Quarktwin Technology Ltd., designed for applications requiring a delay of 3 to 60 minutes. It operates on a 24 V DC supply with a voltage range of 16.8 to 31.2 V DC. The relay features an open collector PNP output with a temporary permissible current of 10 A for short durations and a minimum switching current of 10 mA. The device has a plastic bezel and fixing collar, with a mounting diameter of 22 mm and a panel thickness compatibility of up to 6 mm. It includes reverse polarity and overvoltage protection, and is rated for operation in ambient temperatures from -20 to 60 °C. The relay has a repeat accuracy of ±0.5% and a setting accuracy of ±10% at 25 °C. The XB5DTB25 is equipped with a green LED for local signaling, indicating timing progress and output status. It meets various standards including UL 508 and EN/IEC 61812-1, and is certified for electromagnetic compatibility. The product is also compliant with environmental regulations, being mercury-free and having a green premium status.

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 4008-XB5DTB25-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
4008-XB5DTB25-ND
Time Delay Relays 4008-XB5DTB25-ND
RELAY TIME DELAY 60MIN PNL MT

RELAY TIME DELAY 60MIN PNL MT

Buy Now Datasheet
 - 1345389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric XB5 series panel mount on delay timers. The XB5 timers range feature a 22.5 mm mounting hole, a single static output and are available with various time ranges. 22.5 mm Mounting Hole. LED indicator. Screw terminals Supply Voltage = 24 V dc Time Range = 3 - 60 min Mounting Type = Panel Mount Number of Timer Functions = Single Series = Harmony XB5 Power Supply = External Current Maximum = 10 A Terminal Type = Screw Maximum Voltage = 24 V dc Maximum Operating Temperature = +60°C

Schneider Electric XB5 series panel mount on delay timers. The XB5 timers range feature a 22.5 mm mounting hole, a single static output and are available with various time ranges.
22.5 mm Mounting Hole. LED indicator. Screw terminals
Supply Voltage = 24 V dc
Time Range = 3 - 60 min
Mounting Type = Panel Mount
Number of Timer Functions = Single
Series = Harmony XB5
Power Supply = External
Current Maximum = 10 A
Terminal Type = Screw
Maximum Voltage = 24 V dc
Maximum Operating Temperature = +60°C

Supplier's Site
Time Delay Relays - XB5DTB25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
XB5DTB25
Time Delay Relays XB5DTB25
Programmable (Multi-Function) Time Delay Relay 3 Min ~ 60 Min Delay Panel Mount

Programmable (Multi-Function) Time Delay Relay 3 Min ~ 60 Min Delay Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 4008-XB5DTB25-ND 1345389 XB5DTB25
Product Name Time Delay Relays Time Delay Relays
Time Ranges 3 Min ~ 60 Min 3 Min ~ 60 Min
Mounting Panel Panel; Panel Mount
Function Type Multi-function Single Function Multi-function
Unlock Full Specs
to access all available technical data

Similar Products

Tube Base Dial Timing Relay - 700-HRQN2HA22 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
Type 12.11 - Time switches 16A - 121182300000 - Finder S.p.A. con unico socio
Specs
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
 - 5362555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -22 to 257 F (-30 to 125 C)
Minimum 0.0 seconds
Maximum 0.5000 hours
View Details