SIE Computing Solutions, Inc. DBB01CM24

Description
Multi-voltage delay on operation electro-mechanical timers from Carlo Gavazzi provides the user with a reliable timing solution which is suitable for back & front panel mounting Multi-voltage Delay-On operation with 7 selectable timing rangesranging from 0.1s to 100h. Suitable for DIN mounting Supply Voltage = 24 - 240 V ac/dc Time Range = 0.1 - 600 s Mode of Operation = Delay On Release Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A
Request a Quote
Description
Multi-voltage delay on operation electro-mechanical timers from Carlo Gavazzi provides the user with a reliable timing solution which is suitable for back & front panel mounting Multi-voltage Delay-On operation with 7 selectable timing rangesranging from 0.1s to 100h. Suitable for DIN mounting Supply Voltage = 24 - 240 V ac/dc Time Range = 0.1 - 600 s Mode of Operation = Delay On Release Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8593064 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-voltage delay on operation electro-mechanical timers from Carlo Gavazzi provides the user with a reliable timing solution which is suitable for back & front panel mounting Multi-voltage Delay-On operation with 7 selectable timing rangesranging from 0.1s to 100h. Suitable for DIN mounting Supply Voltage = 24 - 240 V ac/dc Time Range = 0.1 - 600 s Mode of Operation = Delay On Release Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A

Multi-voltage delay on operation electro-mechanical timers from Carlo Gavazzi provides the user with a reliable timing solution which is suitable for back & front panel mounting
Multi-voltage Delay-On operation with 7 selectable timing rangesranging from 0.1s to 100h. Suitable for DIN mounting
Supply Voltage = 24 - 240 V ac/dc
Time Range = 0.1 - 600 s
Mode of Operation = Delay On Release
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Seconds
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 8 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 8593064
Time Ranges Seconds
Timer Type Delay On Release
Function Type Single Function
Minimum 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 4504742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details
Type 12.A1 - Time/Astro-Switch 16A - 12A182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
High Performance Timing Relay - 700-FSL3CU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details