RELAY TIME DELAY 100HR 8A 250V
RE17R series timing relays enable simple automation cycles to be set up using wired logic. They can also be used to complement the functions of PLCs. Relay outputs provide complete isolation between the supply circuit and the output. It is possible to have several output circuits.
On-delay function. Multivoltage. LED state indicator. Relay output, C/O contact, 8A. Screw terminals. DIN rail mounting
Supply Voltage = 24 V dc, 24 - 240 V ac
Time Range = 0.1 s - 100 h
Mode of Operation = ON Delay
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 2
Series = RE17
Time Increment = Hours, Minutes, Seconds
Contact Configuration = SPDT
Current Maximum = 8 A
On-Delay Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays | Time Delay Relays |
| Product Number | 4008-RE17RAMU-ND | 7912711 | RE17RAMU |
| Product Name | Time Delay Relays | Time Delay Relays | |
| Time Ranges | 0.1 Sec ~ 100 Hrs | Hours, Minutes, Seconds | 0.1 Sec ~ 100 Hrs |
| Mounting | Din Rail | Din Rail; DIN Rail | |
| Timer Type | ON-Delay | ON-Delay | ON-Delay |
| Function Type | Single Function | Multi-function |