Schneider Electric Time Delay Relays XB5DTGM5

Description
RELAY TIME DELAY 60MIN PNL MT
Request a Quote Datasheet
Description
RELAY TIME DELAY 60MIN PNL MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 4008-XB5DTGM5-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
4008-XB5DTGM5-ND
Time Delay Relays 4008-XB5DTGM5-ND
RELAY TIME DELAY 60MIN PNL MT

RELAY TIME DELAY 60MIN PNL MT

Buy Now Datasheet
 - 1345393 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric XB5 series panel mount on delay timers. The XB5 timers range feature a 22.5 mm mounting hole, a single static output and are available with various time ranges. 22.5 mm Mounting Hole. LED indicator. Screw terminals Supply Voltage = 110 - 230 V ac/dc Time Range = 3 - 60 min Mounting Type = Panel Mount Number of Timer Functions = Single Series = Harmony XB5 Power Supply = External Current Maximum = 10 A Terminal Type = Screw Minimum Voltage = 110 V ac/dc Maximum Voltage = 230 V ac/dc

Schneider Electric XB5 series panel mount on delay timers. The XB5 timers range feature a 22.5 mm mounting hole, a single static output and are available with various time ranges.
22.5 mm Mounting Hole. LED indicator. Screw terminals
Supply Voltage = 110 - 230 V ac/dc
Time Range = 3 - 60 min
Mounting Type = Panel Mount
Number of Timer Functions = Single
Series = Harmony XB5
Power Supply = External
Current Maximum = 10 A
Terminal Type = Screw
Minimum Voltage = 110 V ac/dc
Maximum Voltage = 230 V ac/dc

Supplier's Site
Time Delay Relays - XB5DTGM5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
XB5DTGM5
Time Delay Relays XB5DTGM5
Programmable (Multi-Function) Time Delay Relay 3 Min ~ 60 Min Delay Panel Mount

Programmable (Multi-Function) Time Delay Relay 3 Min ~ 60 Min Delay Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 4008-XB5DTGM5-ND 1345393 XB5DTGM5
Product Name Time Delay Relays Time Delay Relays
Time Ranges 3 Min ~ 60 Min 3 Min ~ 60 Min
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.62 - Digital time switch 16A - 126282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
High Performance Timing Relay - 700-FSJ3LU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 160199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Milliseconds, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot
Function Type Multi-function
View Details
Time Delay Relays - 1-1423163-9 - Quarktwin Technology Ltd.
Specs
Time Ranges 6 Min ~ 60 Min
Mounting Panel; Panel Mount
Timer Type Off-Delay
View Details