The TDRPRO-5100 series is a programmable multi-function, multi-voltage time delay relay with multiple time ranges for the ultimate in flexibility. The TDRPRO-5100 features thumb wheel adjustment for impeccable accuracy. The two indicator LEDs allow the user to know when power is present at the coil, output is energised or if the relay is performing one of its 10 timing functions.
Several configurations available to meet your individual needs. Switching capabilities up to 12 amps. The broad timing range meets most timing requirements. Two LED status indicators. The tamper proof dust cover retains the settings and keeps the dust out. Colour and appearance designed to high visibility in all environments
Supply Voltage = 12 - 240 V ac/dc
Time Range = 100 ms - 9990 h
Mode of Operation = Multi Function
Mounting Type = Panel Mount, Plug In
Number of Timer Functions = Multi Function
Number of Contacts = 2
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT
Current Maximum = 12 A
RELAY TIME DELAY 9990HR
Specifications: Functions: 10, Time Range: 0.1 Seconds to 9990 hours, Input Voltage: 12 to 240 VAC 50/60 Hz/VDC, Contact Rating AC (AC1): 12 A Resistive @ 120 VAC, 240-UL 508, Contact Rating Horsepower: 1⁄2 @ 120 VAC, 1 HP @ 240 VAC.
The TDRPRO 5100 Series is a programmable multi-function, multi-voltage time delay relay with multiple time ranges for the ultimate in flexibility. This Series features thumbwheel adjustability for impeccable accuracy. The two indicator LED's allow the user to know when power is present at the coil, output is energized or if the relay is performing one of its 10 timing functions. Mating Sockets: 70-465-1, 70-750DL11-1, 70-750E11-1, 70-464-1, 70-750DL8-1, 70-750E8-1.
The TDRPRO Series is a comparable replacement for the W211 Series timers.
Features:
Time Delay Relay, DPDT, Repeat
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays | Time Delay Relays | Time Delay Relays |
| Product Number | 8269768 | 4008-TDRPRO-5100-ND | 70185220 | TDRPRO-5100 |
| Product Name | Time Delay Relays | Relay;E-Mech;Timing;Multi-Function;DPDT;Cur-Rtg 12A;Vol-Rtg 240/30AC/DC;11 Pin | MGCR Time Delay | |
| Time Ranges | Hours, Minutes, Seconds | 0.1 Sec ~ 9990 Hrs | ||
| Timer Type | Multi Function | |||
| Function Type | Multi-function | Multi-function | Multi-function | |
| Minimum | 0.1000 seconds | 0.1000 seconds | ||
| Maximum | 9990 hours | 9990 to ? hours |