SIE Computing Solutions, Inc. DMB51CW24

Description
Multi-function timers from Carlo Gavazzi provide the user with a knob-selectable timing solution which can be DIN rail mounted. SPDT & DPDT contact configurations available. Wide power supply ranging from 24V to 240V AC/DC to ensure your application is covered. LED status indication available to provide details of relay status & power supply ON. Supports PNP/NPN and Namur sensors. Setup made simple thanks to knob selection of time range & setting Supply Voltage = 12 - 240 V ac/dc Time Range = 0.1 s - 100 h Mode of Operation = Delay On, Delay On Release, Double Interval, Interval, Interval On Trigger Open, Symmetrical Recycler Off, Symmetrical Recycler On Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 5 A
Request a Quote
Description
Multi-function timers from Carlo Gavazzi provide the user with a knob-selectable timing solution which can be DIN rail mounted. SPDT & DPDT contact configurations available. Wide power supply ranging from 24V to 240V AC/DC to ensure your application is covered. LED status indication available to provide details of relay status & power supply ON. Supports PNP/NPN and Namur sensors. Setup made simple thanks to knob selection of time range & setting Supply Voltage = 12 - 240 V ac/dc Time Range = 0.1 s - 100 h Mode of Operation = Delay On, Delay On Release, Double Interval, Interval, Interval On Trigger Open, Symmetrical Recycler Off, Symmetrical Recycler On Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 5 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8577539 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-function timers from Carlo Gavazzi provide the user with a knob-selectable timing solution which can be DIN rail mounted. SPDT & DPDT contact configurations available. Wide power supply ranging from 24V to 240V AC/DC to ensure your application is covered. LED status indication available to provide details of relay status & power supply ON. Supports PNP/NPN and Namur sensors. Setup made simple thanks to knob selection of time range & setting Supply Voltage = 12 - 240 V ac/dc Time Range = 0.1 s - 100 h Mode of Operation = Delay On, Delay On Release, Double Interval, Interval, Interval On Trigger Open, Symmetrical Recycler Off, Symmetrical Recycler On Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 5 A

Multi-function timers from Carlo Gavazzi provide the user with a knob-selectable timing solution which can be DIN rail mounted.
SPDT & DPDT contact configurations available. Wide power supply ranging from 24V to 240V AC/DC to ensure your application is covered. LED status indication available to provide details of relay status & power supply ON. Supports PNP/NPN and Namur sensors. Setup made simple thanks to knob selection of time range & setting
Supply Voltage = 12 - 240 V ac/dc
Time Range = 0.1 s - 100 h
Mode of Operation = Delay On, Delay On Release, Double Interval, Interval, Interval On Trigger Open, Symmetrical Recycler Off, Symmetrical Recycler On
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 2
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 5 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 8577539
Time Ranges Hours, Minutes, Seconds
Timer Type Interval; Recycle
Function Type Multi-function
Minimum 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A2 - Time/Astro-Switch 16A - 12A282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
 - 4460327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; Interval
Function Type Multi-function
View Details
High Performance Timing Relay - 700-FSG3KU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details