Crouzet Time Delay Relays BM2R08MV1

Description
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.5 Sec ~ 240 Hrs Delay 8A @ 250VAC DIN Rail
Request a Quote Datasheet
Description
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.5 Sec ~ 240 Hrs Delay 8A @ 250VAC DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 966-1828-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
966-1828-ND
Time Delay Relays 966-1828-ND
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.5 Sec ~ 240 Hrs Delay 8A @ 250VAC DIN Rail

Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.5 Sec ~ 240 Hrs Delay 8A @ 250VAC DIN Rail

Buy Now Datasheet
 - 1363221 - RS Components, Ltd.
Corby, Northants, United Kingdom
The specialised Syrline range of high power timers are designed to satisfy unique requirements across various applications. The timers are compact in design to fit all modular panels. Slim 17.5 mm modular design. Multi-voltage 12-240 V ac/dc. Possibility of external load connection in parallel to the control input. 3-wire PNP sensor compatible. Small screw knobs for right tuning. Large knobs allow setting of right configuration. 2 LED indicators. Standard DIN Rail mounting Supply Voltage = 12 - 240 V ac/dc Time Range = 0.5 s - 10 days s Mode of Operation = Multi function Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Series = Syr-Line Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT

The specialised Syrline range of high power timers are designed to satisfy unique requirements across various applications. The timers are compact in design to fit all modular panels.
Slim 17.5 mm modular design. Multi-voltage 12-240 V ac/dc. Possibility of external load connection in parallel to the control input. 3-wire PNP sensor compatible. Small screw knobs for right tuning. Large knobs allow setting of right configuration. 2 LED indicators. Standard DIN Rail mounting
Supply Voltage = 12 - 240 V ac/dc
Time Range = 0.5 s - 10 days s
Mode of Operation = Multi function
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 2
Series = Syr-Line
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT

Supplier's Site
CROU Time Delay - BM2R08MV1 - Galco Industrial Electronics
Madison Heights, MI, United States
CROU Time Delay
BM2R08MV1
CROU Time Delay BM2R08MV1
Timer,2-SPDT,8A/250V AC,0.3A/250VDC

Timer,2-SPDT,8A/250VAC,0.3A/250VDC

Supplier's Site
Time Delay Relays - BM2R08MV1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
BM2R08MV1
Time Delay Relays BM2R08MV1
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.5 Sec ~ 240 Hrs Delay 8A @ 250VAC DIN Rail

Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.5 Sec ~ 240 Hrs Delay 8A @ 250VAC DIN Rail

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Galco Industrial Electronics Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 966-1828-ND 1363221 BM2R08MV1 BM2R08MV1
Product Name Time Delay Relays CROU Time Delay Time Delay Relays
Time Ranges 0.5 Sec ~ 240 Hrs Hours, Minutes, Seconds 0.5 Sec ~ 240 Hrs
Mounting Din Rail Din Rail; DIN Rail
Approvals / Ratings RoHS Compliant
Function Type Multi-function Multi-function Multi-function
Pole and Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT (2 Form C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1232072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Solid State Timing Relay - 700-RTC33Y020U1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Time Ranges 2
Timer Type ON-Delay
View Details
Type 12.51 - Time/Astro-Switch 16A - 125182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details